Akro-Mils, Inc. Akro-Mils Akrodrawers 120 lb Charcoal Gray Powder Coated, Textured Stackable Cabinet - 11 in Overall Length - 35 in Width - 22 in Height - 24 Drawer - Non-Lockable - AD3511C AD3511C

Description
R.S. Hughes Company carries a huge selection of industrial supplies including this stackable cabinet. Dimensions are particularly important when considering purchasing a stackable cabinet. The dimensions for this item include: 11 in overall length, 35 in overall width and a 22 in overall height. This color of this cabinet is charcoal gray Capacity can also be an important factor when purchasing this product; the capacity for this item is 3 and a 120 lb. The finish on this product is powder coated, textured. If security is a concern, this Stackable Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.
Description
R.S. Hughes Company carries a huge selection of industrial supplies including this stackable cabinet. Dimensions are particularly important when considering purchasing a stackable cabinet. The dimensions for this item include: 11 in overall length, 35 in overall width and a 22 in overall height. This color of this cabinet is charcoal gray Capacity can also be an important factor when purchasing this product; the capacity for this item is 3 and a 120 lb. The finish on this product is powder coated, textured. If security is a concern, this Stackable Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrodrawers 120 lb Charcoal Gray Powder Coated, Textured Stackable Cabinet - 11 in Overall Length - 35 in Width - 22 in Height - 24 Drawer - Non-Lockable - AD3511C - AD3511C - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrodrawers 120 lb Charcoal Gray Powder Coated, Textured Stackable Cabinet - 11 in Overall Length - 35 in Width - 22 in Height - 24 Drawer - Non-Lockable - AD3511C
AD3511C
Akro-Mils Akrodrawers 120 lb Charcoal Gray Powder Coated, Textured Stackable Cabinet - 11 in Overall Length - 35 in Width - 22 in Height - 24 Drawer - Non-Lockable - AD3511C AD3511C
R.S. Hughes Company carries a huge selection of industrial supplies including this stackable cabinet. Dimensions are particularly important when considering purchasing a stackable cabinet. The dimensions for this item include: 11 in overall length, 35 in overall width and a 22 in overall height. This color of this cabinet is charcoal gray Capacity can also be an important factor when purchasing this product; the capacity for this item is 3 and a 120 lb. The finish on this product is powder coated, textured. If security is a concern, this Stackable Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company carries a huge selection of industrial supplies including this stackable cabinet. Dimensions are particularly important when considering purchasing a stackable cabinet. The dimensions for this item include: 11 in overall length, 35 in overall width and a 22 in overall height. This color of this cabinet is charcoal gray Capacity can also be an important factor when purchasing this product; the capacity for this item is 3 and a 120 lb. The finish on this product is powder coated, textured. If security is a concern, this Stackable Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number AD3511C
Product Name Akro-Mils Akrodrawers 120 lb Charcoal Gray Powder Coated, Textured Stackable Cabinet - 11 in Overall Length - 35 in Width - 22 in Height - 24 Drawer - Non-Lockable - AD3511C
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Server Cabinets - 1863280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 20.12 inch (511 mm)
Width 17.72 inch (450 mm)
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details