Akro-Mils, Inc. Akro-Mils Akrodrawers 75 lb Putty Powder Coated, Textured Stackable Super Modular Cabinet - 11 in Overall Length - 23 in Width - 16 1/2 in Height - Non-Lockable - AD2311P AD2311P

Description
R.S. Hughes Company offers a huge selection of industrial supplies including this super modular cabinet. Comes with the following: Bracket. Dimensions are particularly important when considering purchasing a super modular cabinet. The dimensions for this SKU include: 11 in overall length, 23 in overall width and a 16 1/2 in overall height. This color of this cabinet is putty Capacity can also be an important factor when purchasing this item; the capacity for this item is 3 and a 75 lb. The finish on this product is powder coated, textured. If security is a concern, this Super Modular Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.
Description
R.S. Hughes Company offers a huge selection of industrial supplies including this super modular cabinet. Comes with the following: Bracket. Dimensions are particularly important when considering purchasing a super modular cabinet. The dimensions for this SKU include: 11 in overall length, 23 in overall width and a 16 1/2 in overall height. This color of this cabinet is putty Capacity can also be an important factor when purchasing this item; the capacity for this item is 3 and a 75 lb. The finish on this product is powder coated, textured. If security is a concern, this Super Modular Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrodrawers 75 lb Putty Powder Coated, Textured Stackable Super Modular Cabinet - 11 in Overall Length - 23 in Width - 16 1/2 in Height - Non-Lockable - AD2311P - AD2311P - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrodrawers 75 lb Putty Powder Coated, Textured Stackable Super Modular Cabinet - 11 in Overall Length - 23 in Width - 16 1/2 in Height - Non-Lockable - AD2311P
AD2311P
Akro-Mils Akrodrawers 75 lb Putty Powder Coated, Textured Stackable Super Modular Cabinet - 11 in Overall Length - 23 in Width - 16 1/2 in Height - Non-Lockable - AD2311P AD2311P
R.S. Hughes Company offers a huge selection of industrial supplies including this super modular cabinet. Comes with the following: Bracket. Dimensions are particularly important when considering purchasing a super modular cabinet. The dimensions for this SKU include: 11 in overall length, 23 in overall width and a 16 1/2 in overall height. This color of this cabinet is putty Capacity can also be an important factor when purchasing this item; the capacity for this item is 3 and a 75 lb. The finish on this product is powder coated, textured. If security is a concern, this Super Modular Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company offers a huge selection of industrial supplies including this super modular cabinet. Comes with the following: Bracket. Dimensions are particularly important when considering purchasing a super modular cabinet. The dimensions for this SKU include: 11 in overall length, 23 in overall width and a 16 1/2 in overall height. This color of this cabinet is putty Capacity can also be an important factor when purchasing this item; the capacity for this item is 3 and a 75 lb. The finish on this product is powder coated, textured. If security is a concern, this Super Modular Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number AD2311P
Product Name Akro-Mils Akrodrawers 75 lb Putty Powder Coated, Textured Stackable Super Modular Cabinet - 11 in Overall Length - 23 in Width - 16 1/2 in Height - Non-Lockable - AD2311P
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Tool Belts & Tool Pouches - 1340432 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details