Akro-Mils, Inc. Akro-Mils Akrodrawers 60 lb Putty Powder Coated, Textured Stackable Super Modular Cabinet - 17 in Overall Length - 18 in Width - 16 1/2 in Height - Non-Lockable - AD1817P AD1817P

Description
R.S. Hughes Company features a huge selection of MRO materials including this super modular cabinet. Dimensions are particularly important when considering purchasing a super modular cabinet. The dimensions for this item include: 17 in overall length, 18 in overall width and a 16 1/2 in overall height. This color of this cabinet is putty Capacity can also be an important factor when purchasing this product; the capacity for this item is 3 and a 60 lb. The finish on this item is powder coated, textured. If security is a concern, this Super Modular Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.
Description
R.S. Hughes Company features a huge selection of MRO materials including this super modular cabinet. Dimensions are particularly important when considering purchasing a super modular cabinet. The dimensions for this item include: 17 in overall length, 18 in overall width and a 16 1/2 in overall height. This color of this cabinet is putty Capacity can also be an important factor when purchasing this product; the capacity for this item is 3 and a 60 lb. The finish on this item is powder coated, textured. If security is a concern, this Super Modular Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrodrawers 60 lb Putty Powder Coated, Textured Stackable Super Modular Cabinet - 17 in Overall Length - 18 in Width - 16 1/2 in Height - Non-Lockable - AD1817P - AD1817P - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrodrawers 60 lb Putty Powder Coated, Textured Stackable Super Modular Cabinet - 17 in Overall Length - 18 in Width - 16 1/2 in Height - Non-Lockable - AD1817P
AD1817P
Akro-Mils Akrodrawers 60 lb Putty Powder Coated, Textured Stackable Super Modular Cabinet - 17 in Overall Length - 18 in Width - 16 1/2 in Height - Non-Lockable - AD1817P AD1817P
R.S. Hughes Company features a huge selection of MRO materials including this super modular cabinet. Dimensions are particularly important when considering purchasing a super modular cabinet. The dimensions for this item include: 17 in overall length, 18 in overall width and a 16 1/2 in overall height. This color of this cabinet is putty Capacity can also be an important factor when purchasing this product; the capacity for this item is 3 and a 60 lb. The finish on this item is powder coated, textured. If security is a concern, this Super Modular Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company features a huge selection of MRO materials including this super modular cabinet. Dimensions are particularly important when considering purchasing a super modular cabinet. The dimensions for this item include: 17 in overall length, 18 in overall width and a 16 1/2 in overall height. This color of this cabinet is putty Capacity can also be an important factor when purchasing this product; the capacity for this item is 3 and a 60 lb. The finish on this item is powder coated, textured. If security is a concern, this Super Modular Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number AD1817P
Product Name Akro-Mils Akrodrawers 60 lb Putty Powder Coated, Textured Stackable Super Modular Cabinet - 17 in Overall Length - 18 in Width - 16 1/2 in Height - Non-Lockable - AD1817P
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Tool Bags - 1366427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Fabric
Height 18.90 inch (480 mm)
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD48A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details