Akro-Mils, Inc. Akro-Mils Akrodrawers 60 lb Charcoal Gray Powder Coated, Textured Stackable Super Modular Cabinet - 17 in Overall Length - 18 in Width - 16 1/2 in Height - 9 Drawer - Non-Lockable - AD1817C68 YELLOW AD1817C68

Description
R.S. Hughes Company carries a huge selection of MRO materials including this super modular cabinet. Comes with the following: (9) x 31168 AkroDrawer. Dimensions are particularly important when considering purchasing a super modular cabinet. The dimensions for this SKU include: 17 in overall length, 18 in overall width and a 16 1/2 in overall height. This cabinet is charcoal gray and comes with yellow drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this item; the capacity for this item is 3 and a 60 lb. The finish on this product is powder coated, textured. If security is a concern, this Super Modular Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.
Description
R.S. Hughes Company carries a huge selection of MRO materials including this super modular cabinet. Comes with the following: (9) x 31168 AkroDrawer. Dimensions are particularly important when considering purchasing a super modular cabinet. The dimensions for this SKU include: 17 in overall length, 18 in overall width and a 16 1/2 in overall height. This cabinet is charcoal gray and comes with yellow drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this item; the capacity for this item is 3 and a 60 lb. The finish on this product is powder coated, textured. If security is a concern, this Super Modular Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrodrawers 60 lb Charcoal Gray Powder Coated, Textured Stackable Super Modular Cabinet - 17 in Overall Length - 18 in Width - 16 1/2 in Height - 9 Drawer - Non-Lockable - AD1817C68 YELLOW - AD1817C68 YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrodrawers 60 lb Charcoal Gray Powder Coated, Textured Stackable Super Modular Cabinet - 17 in Overall Length - 18 in Width - 16 1/2 in Height - 9 Drawer - Non-Lockable - AD1817C68 YELLOW
AD1817C68 YELLOW
Akro-Mils Akrodrawers 60 lb Charcoal Gray Powder Coated, Textured Stackable Super Modular Cabinet - 17 in Overall Length - 18 in Width - 16 1/2 in Height - 9 Drawer - Non-Lockable - AD1817C68 YELLOW AD1817C68 YELLOW
R.S. Hughes Company carries a huge selection of MRO materials including this super modular cabinet. Comes with the following: (9) x 31168 AkroDrawer. Dimensions are particularly important when considering purchasing a super modular cabinet. The dimensions for this SKU include: 17 in overall length, 18 in overall width and a 16 1/2 in overall height. This cabinet is charcoal gray and comes with yellow drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this item; the capacity for this item is 3 and a 60 lb. The finish on this product is powder coated, textured. If security is a concern, this Super Modular Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company carries a huge selection of MRO materials including this super modular cabinet. Comes with the following: (9) x 31168 AkroDrawer. Dimensions are particularly important when considering purchasing a super modular cabinet. The dimensions for this SKU include: 17 in overall length, 18 in overall width and a 16 1/2 in overall height. This cabinet is charcoal gray and comes with yellow drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this item; the capacity for this item is 3 and a 60 lb. The finish on this product is powder coated, textured. If security is a concern, this Super Modular Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now
Akro-Mils Akrodrawers 60 lb Charcoal Gray Powder Coated, Textured Stackable Super Modular Cabinet - 17 in Overall Length - 18 in Width - 16 1/2 in Height - 9 Drawer - Non-Lockable - AD1817C68 CLEAR - AD1817C68 CLEAR - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrodrawers 60 lb Charcoal Gray Powder Coated, Textured Stackable Super Modular Cabinet - 17 in Overall Length - 18 in Width - 16 1/2 in Height - 9 Drawer - Non-Lockable - AD1817C68 CLEAR
AD1817C68 CLEAR
Akro-Mils Akrodrawers 60 lb Charcoal Gray Powder Coated, Textured Stackable Super Modular Cabinet - 17 in Overall Length - 18 in Width - 16 1/2 in Height - 9 Drawer - Non-Lockable - AD1817C68 CLEAR AD1817C68 CLEAR
R.S. Hughes Company offers a huge selection of MRO materials including this super modular cabinet. Comes with the following: (9) x 31168 AkroDrawer. Dimensions are particularly important when considering purchasing a super modular cabinet. The dimensions for this SKU include: 17 in overall length, 18 in overall width and a 16 1/2 in overall height. This cabinet is charcoal gray and comes with clear drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this item; the capacity for this item is 3 and a 60 lb. The finish on this item is powder coated, textured. If security is a concern, this Super Modular Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company offers a huge selection of MRO materials including this super modular cabinet. Comes with the following: (9) x 31168 AkroDrawer. Dimensions are particularly important when considering purchasing a super modular cabinet. The dimensions for this SKU include: 17 in overall length, 18 in overall width and a 16 1/2 in overall height. This cabinet is charcoal gray and comes with clear drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this item; the capacity for this item is 3 and a 60 lb. The finish on this item is powder coated, textured. If security is a concern, this Super Modular Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now
Akro-Mils Akrodrawers 60 lb Charcoal Gray Powder Coated, Textured Stackable Super Modular Cabinet - 17 in Overall Length - 18 in Width - 16 1/2 in Height - 9 Drawer - Non-Lockable - AD1817C68 GREY - AD1817C68 GREY - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrodrawers 60 lb Charcoal Gray Powder Coated, Textured Stackable Super Modular Cabinet - 17 in Overall Length - 18 in Width - 16 1/2 in Height - 9 Drawer - Non-Lockable - AD1817C68 GREY
AD1817C68 GREY
Akro-Mils Akrodrawers 60 lb Charcoal Gray Powder Coated, Textured Stackable Super Modular Cabinet - 17 in Overall Length - 18 in Width - 16 1/2 in Height - 9 Drawer - Non-Lockable - AD1817C68 GREY AD1817C68 GREY
R.S. Hughes Company features a huge selection of facilities maintenance products including this super modular cabinet. Comes with the following: (9) x 31168 AkroDrawer. Dimensions are particularly important when considering purchasing a super modular cabinet. The dimensions for this product include: 17 in overall length, 18 in overall width and a 16 1/2 in overall height. This cabinet is charcoal gray and comes with gray drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this product; the capacity for this item is 3 and a 60 lb. The finish on this item is powder coated, textured. If security is a concern, this Super Modular Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company features a huge selection of facilities maintenance products including this super modular cabinet. Comes with the following: (9) x 31168 AkroDrawer. Dimensions are particularly important when considering purchasing a super modular cabinet. The dimensions for this product include: 17 in overall length, 18 in overall width and a 16 1/2 in overall height. This cabinet is charcoal gray and comes with gray drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this product; the capacity for this item is 3 and a 60 lb. The finish on this item is powder coated, textured. If security is a concern, this Super Modular Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now
Akro-Mils Akrodrawers 60 lb Charcoal Gray Powder Coated, Textured Stackable Super Modular Cabinet - 17 in Overall Length - 18 in Width - 16 1/2 in Height - 9 Drawer - Non-Lockable - AD1817C68 RED - AD1817C68 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrodrawers 60 lb Charcoal Gray Powder Coated, Textured Stackable Super Modular Cabinet - 17 in Overall Length - 18 in Width - 16 1/2 in Height - 9 Drawer - Non-Lockable - AD1817C68 RED
AD1817C68 RED
Akro-Mils Akrodrawers 60 lb Charcoal Gray Powder Coated, Textured Stackable Super Modular Cabinet - 17 in Overall Length - 18 in Width - 16 1/2 in Height - 9 Drawer - Non-Lockable - AD1817C68 RED AD1817C68 RED
R.S. Hughes Company offers a huge selection of industrial supplies including this super modular cabinet. Comes with the following: (9) x 31168 AkroDrawer. Dimensions are particularly important when considering purchasing a super modular cabinet. The dimensions for this SKU include: 17 in overall length, 18 in overall width and a 16 1/2 in overall height. This cabinet is charcoal gray and comes with red drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this item; the capacity for this item is 3 and a 60 lb. The finish on this item is powder coated, textured. If security is a concern, this Super Modular Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company offers a huge selection of industrial supplies including this super modular cabinet. Comes with the following: (9) x 31168 AkroDrawer. Dimensions are particularly important when considering purchasing a super modular cabinet. The dimensions for this SKU include: 17 in overall length, 18 in overall width and a 16 1/2 in overall height. This cabinet is charcoal gray and comes with red drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this item; the capacity for this item is 3 and a 60 lb. The finish on this item is powder coated, textured. If security is a concern, this Super Modular Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now
Akro-Mils Akrodrawers 60 lb Charcoal Gray Powder Coated, Textured Stackable Super Modular Cabinet - 17 in Overall Length - 18 in Width - 16 1/2 in Height - 9 Drawer - Non-Lockable - AD1817C68 BLUE - AD1817C68 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrodrawers 60 lb Charcoal Gray Powder Coated, Textured Stackable Super Modular Cabinet - 17 in Overall Length - 18 in Width - 16 1/2 in Height - 9 Drawer - Non-Lockable - AD1817C68 BLUE
AD1817C68 BLUE
Akro-Mils Akrodrawers 60 lb Charcoal Gray Powder Coated, Textured Stackable Super Modular Cabinet - 17 in Overall Length - 18 in Width - 16 1/2 in Height - 9 Drawer - Non-Lockable - AD1817C68 BLUE AD1817C68 BLUE
R.S. Hughes Company offers a huge selection of facilities maintenance products including this super modular cabinet. Comes with the following: (9) x 31168 AkroDrawer. Dimensions are particularly important when considering purchasing a super modular cabinet. The dimensions for this SKU include: 17 in overall length, 18 in overall width and a 16 1/2 in overall height. This cabinet is charcoal gray and comes with blue drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this item; the capacity for this item is 3 and a 60 lb. The finish on this product is powder coated, textured. If security is a concern, this Super Modular Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company offers a huge selection of facilities maintenance products including this super modular cabinet. Comes with the following: (9) x 31168 AkroDrawer. Dimensions are particularly important when considering purchasing a super modular cabinet. The dimensions for this SKU include: 17 in overall length, 18 in overall width and a 16 1/2 in overall height. This cabinet is charcoal gray and comes with blue drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this item; the capacity for this item is 3 and a 60 lb. The finish on this product is powder coated, textured. If security is a concern, this Super Modular Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number AD1817C68 YELLOW
Product Name Akro-Mils Akrodrawers 60 lb Charcoal Gray Powder Coated, Textured Stackable Super Modular Cabinet - 17 in Overall Length - 18 in Width - 16 1/2 in Height - 9 Drawer - Non-Lockable - AD1817C68 YELLOW
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD96AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Tool Boxes - 1231792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Aluminum; Aluminium
Height 17.83 inch (453 mm)
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details