Akro-Mils, Inc. Akro-Mils 1000 lb Gray Powder Coated Steel 18 ga Non-Stackable Bin Cabinet - 36 in Overall Length - 18 in Width - 78 in Height - Lockable - AC3618KD4AS AC3618KD4AS

Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this bin cabinet. Dimensions are particularly important when considering purchasing a bin cabinet. The dimensions for this product include: 36 in overall length, 18 in overall width and a 78 in overall height. This color of this cabinet is gray Capacity can also be an important factor when purchasing this product; the capacity for this item is 1000 lb. The material used in this SKU are: steel material. The finish on this SKU is powder coated. If security is a concern, this Bin Cabinet is lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is non-stackable.
Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this bin cabinet. Dimensions are particularly important when considering purchasing a bin cabinet. The dimensions for this product include: 36 in overall length, 18 in overall width and a 78 in overall height. This color of this cabinet is gray Capacity can also be an important factor when purchasing this product; the capacity for this item is 1000 lb. The material used in this SKU are: steel material. The finish on this SKU is powder coated. If security is a concern, this Bin Cabinet is lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is non-stackable.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 1000 lb Gray Powder Coated Steel 18 ga Non-Stackable Bin Cabinet - 36 in Overall Length - 18 in Width - 78 in Height - Lockable - AC3618KD4AS - AC3618KD4AS - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 1000 lb Gray Powder Coated Steel 18 ga Non-Stackable Bin Cabinet - 36 in Overall Length - 18 in Width - 78 in Height - Lockable - AC3618KD4AS
AC3618KD4AS
Akro-Mils 1000 lb Gray Powder Coated Steel 18 ga Non-Stackable Bin Cabinet - 36 in Overall Length - 18 in Width - 78 in Height - Lockable - AC3618KD4AS AC3618KD4AS
R.S. Hughes Company features a huge selection of facilities maintenance products including this bin cabinet. Dimensions are particularly important when considering purchasing a bin cabinet. The dimensions for this product include: 36 in overall length, 18 in overall width and a 78 in overall height. This color of this cabinet is gray Capacity can also be an important factor when purchasing this product; the capacity for this item is 1000 lb. The material used in this SKU are: steel material. The finish on this SKU is powder coated. If security is a concern, this Bin Cabinet is lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is non-stackable.

R.S. Hughes Company features a huge selection of facilities maintenance products including this bin cabinet. Dimensions are particularly important when considering purchasing a bin cabinet. The dimensions for this product include: 36 in overall length, 18 in overall width and a 78 in overall height. This color of this cabinet is gray Capacity can also be an important factor when purchasing this product; the capacity for this item is 1000 lb. The material used in this SKU are: steel material. The finish on this SKU is powder coated. If security is a concern, this Bin Cabinet is lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is non-stackable.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number AC3618KD4AS
Product Name Akro-Mils 1000 lb Gray Powder Coated Steel 18 ga Non-Stackable Bin Cabinet - 36 in Overall Length - 18 in Width - 78 in Height - Lockable - AC3618KD4AS
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Server Cabinets - 1863280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 20.12 inch (511 mm)
Width 17.72 inch (450 mm)
View Details