Akro-Mils, Inc. Akro-Mils Akrobin 75 lb Green Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 16 1/2 in Width - 7 in Height - 1 Compartments - 30250 GREEN 30250

Description
R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 14 in inside length, 14 3/4 in outside length, 14 3/4 in inside width, 16 1/2 in outside width, 6 3/4 in inside height and a 7 in outside height. Items within this category come in a variety of colors; this item is green. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 75 lb. The material used in this product are: industrial grade polymer material.
Description
R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 14 in inside length, 14 3/4 in outside length, 14 3/4 in inside width, 16 1/2 in outside width, 6 3/4 in inside height and a 7 in outside height. Items within this category come in a variety of colors; this item is green. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 75 lb. The material used in this product are: industrial grade polymer material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrobin 75 lb Green Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 16 1/2 in Width - 7 in Height - 1 Compartments - 30250 GREEN - 30250 GREEN - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 75 lb Green Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 16 1/2 in Width - 7 in Height - 1 Compartments - 30250 GREEN
30250 GREEN
Akro-Mils Akrobin 75 lb Green Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 16 1/2 in Width - 7 in Height - 1 Compartments - 30250 GREEN 30250 GREEN
R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 14 in inside length, 14 3/4 in outside length, 14 3/4 in inside width, 16 1/2 in outside width, 6 3/4 in inside height and a 7 in outside height. Items within this category come in a variety of colors; this item is green. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 75 lb. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 14 in inside length, 14 3/4 in outside length, 14 3/4 in inside width, 16 1/2 in outside width, 6 3/4 in inside height and a 7 in outside height. Items within this category come in a variety of colors; this item is green. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 75 lb. The material used in this product are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 75 lb Red Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 16 1/2 in Width - 7 in Height - 1 Compartments - 30250 RED - 30250 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 75 lb Red Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 16 1/2 in Width - 7 in Height - 1 Compartments - 30250 RED
30250 RED
Akro-Mils Akrobin 75 lb Red Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 16 1/2 in Width - 7 in Height - 1 Compartments - 30250 RED 30250 RED
R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 14 in inside length, 14 3/4 in outside length, 14 3/4 in inside width, 16 1/2 in outside width, 6 3/4 in inside height and a 7 in outside height. Parts within this category come in a variety of colors; this product is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 75 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 14 in inside length, 14 3/4 in outside length, 14 3/4 in inside width, 16 1/2 in outside width, 6 3/4 in inside height and a 7 in outside height. Parts within this category come in a variety of colors; this product is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 75 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 75 lb Black Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 16 1/2 in Width - 7 in Height - 1 Compartments - 30250 BLACK - 30250 BLACK - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 75 lb Black Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 16 1/2 in Width - 7 in Height - 1 Compartments - 30250 BLACK
30250 BLACK
Akro-Mils Akrobin 75 lb Black Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 16 1/2 in Width - 7 in Height - 1 Compartments - 30250 BLACK 30250 BLACK
R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 14 in inside length, 14 3/4 in outside length, 14 3/4 in inside width, 16 1/2 in outside width, 6 3/4 in inside height and a 7 in outside height. SKUs within this category come in a variety of colors; this product is black. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 75 lb. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 14 in inside length, 14 3/4 in outside length, 14 3/4 in inside width, 16 1/2 in outside width, 6 3/4 in inside height and a 7 in outside height. SKUs within this category come in a variety of colors; this product is black. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 75 lb. The material used in this item are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 75 lb Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 16 1/2 in Width - 7 in Height - 1 Compartments - 30250 BLUE - 30250 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 75 lb Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 16 1/2 in Width - 7 in Height - 1 Compartments - 30250 BLUE
30250 BLUE
Akro-Mils Akrobin 75 lb Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 16 1/2 in Width - 7 in Height - 1 Compartments - 30250 BLUE 30250 BLUE
R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 14 in inside length, 14 3/4 in outside length, 14 3/4 in inside width, 16 1/2 in outside width, 6 3/4 in inside height and a 7 in outside height. SKUs within this category come in a variety of colors; this SKU is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 75 lb. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 14 in inside length, 14 3/4 in outside length, 14 3/4 in inside width, 16 1/2 in outside width, 6 3/4 in inside height and a 7 in outside height. SKUs within this category come in a variety of colors; this SKU is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 75 lb. The material used in this product are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 75 lb Yellow Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 16 1/2 in Width - 7 in Height - 1 Compartments - 30250 YELLOW - 30250 YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 75 lb Yellow Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 16 1/2 in Width - 7 in Height - 1 Compartments - 30250 YELLOW
30250 YELLOW
Akro-Mils Akrobin 75 lb Yellow Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 16 1/2 in Width - 7 in Height - 1 Compartments - 30250 YELLOW 30250 YELLOW
R.S. Hughes Company carries a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 14 in inside length, 14 3/4 in outside length, 14 3/4 in inside width, 16 1/2 in outside width, 6 3/4 in inside height and a 7 in outside height. SKUs within this category come in a variety of colors; this item is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 75 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 14 in inside length, 14 3/4 in outside length, 14 3/4 in inside width, 16 1/2 in outside width, 6 3/4 in inside height and a 7 in outside height. SKUs within this category come in a variety of colors; this item is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 75 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 75 lb Stone Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 16 1/2 in Width - 7 in Height - 1 Compartments - 30250 STONE - 30250 STONE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 75 lb Stone Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 16 1/2 in Width - 7 in Height - 1 Compartments - 30250 STONE
30250 STONE
Akro-Mils Akrobin 75 lb Stone Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 16 1/2 in Width - 7 in Height - 1 Compartments - 30250 STONE 30250 STONE
R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 14 in inside length, 14 3/4 in outside length, 14 3/4 in inside width, 16 1/2 in outside width, 6 3/4 in inside height and a 7 in outside height. Products within this category come in a variety of colors; this SKU is stone. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 75 lb. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 14 in inside length, 14 3/4 in outside length, 14 3/4 in inside width, 16 1/2 in outside width, 6 3/4 in inside height and a 7 in outside height. Products within this category come in a variety of colors; this SKU is stone. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 75 lb. The material used in this product are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 75 lb Berry Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 16 1/2 in Width - 7 in Height - 1 Compartments - 30250 BERRY - 30250 BERRY - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 75 lb Berry Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 16 1/2 in Width - 7 in Height - 1 Compartments - 30250 BERRY
30250 BERRY
Akro-Mils Akrobin 75 lb Berry Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 16 1/2 in Width - 7 in Height - 1 Compartments - 30250 BERRY 30250 BERRY
R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 14 in inside length, 14 3/4 in outside length, 14 3/4 in inside width, 16 1/2 in outside width, 6 3/4 in inside height and a 7 in outside height. Products within this category come in a variety of colors; this part is berry. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 75 lb. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 14 in inside length, 14 3/4 in outside length, 14 3/4 in inside width, 16 1/2 in outside width, 6 3/4 in inside height and a 7 in outside height. Products within this category come in a variety of colors; this part is berry. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 75 lb. The material used in this item are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 75 lb Teal Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 16 1/2 in Width - 7 in Height - 1 Compartments - 30250 TEAL - 30250 TEAL - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 75 lb Teal Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 16 1/2 in Width - 7 in Height - 1 Compartments - 30250 TEAL
30250 TEAL
Akro-Mils Akrobin 75 lb Teal Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 16 1/2 in Width - 7 in Height - 1 Compartments - 30250 TEAL 30250 TEAL
R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 14 in inside length, 14 3/4 in outside length, 14 3/4 in inside width, 16 1/2 in outside width, 6 3/4 in inside height and a 7 in outside height. Parts within this category come in a variety of colors; this product is teal. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 75 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 14 in inside length, 14 3/4 in outside length, 14 3/4 in inside width, 16 1/2 in outside width, 6 3/4 in inside height and a 7 in outside height. Parts within this category come in a variety of colors; this product is teal. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 75 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 75 lb Light Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 16 1/2 in Width - 7 in Height - 1 Compartments - 30250 LIGHT BLUE - 30250 LIGHT BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 75 lb Light Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 16 1/2 in Width - 7 in Height - 1 Compartments - 30250 LIGHT BLUE
30250 LIGHT BLUE
Akro-Mils Akrobin 75 lb Light Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 16 1/2 in Width - 7 in Height - 1 Compartments - 30250 LIGHT BLUE 30250 LIGHT BLUE
R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 14 in inside length, 14 3/4 in outside length, 14 3/4 in inside width, 16 1/2 in outside width, 6 3/4 in inside height and a 7 in outside height. Products within this category come in a variety of colors; this item is light blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 75 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 14 in inside length, 14 3/4 in outside length, 14 3/4 in inside width, 16 1/2 in outside width, 6 3/4 in inside height and a 7 in outside height. Products within this category come in a variety of colors; this item is light blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 75 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 75 lb Purple Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 16 1/2 in Width - 7 in Height - 1 Compartments - 30250 PURPLE - 30250 PURPLE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 75 lb Purple Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 16 1/2 in Width - 7 in Height - 1 Compartments - 30250 PURPLE
30250 PURPLE
Akro-Mils Akrobin 75 lb Purple Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 16 1/2 in Width - 7 in Height - 1 Compartments - 30250 PURPLE 30250 PURPLE
R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 14 in inside length, 14 3/4 in outside length, 14 3/4 in inside width, 16 1/2 in outside width, 6 3/4 in inside height and a 7 in outside height. SKUs within this category come in a variety of colors; this product is purple. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 75 lb. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 14 in inside length, 14 3/4 in outside length, 14 3/4 in inside width, 16 1/2 in outside width, 6 3/4 in inside height and a 7 in outside height. SKUs within this category come in a variety of colors; this product is purple. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 75 lb. The material used in this product are: industrial grade polymer material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 30250 GREEN
Product Name Akro-Mils Akrobin 75 lb Green Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 16 1/2 in Width - 7 in Height - 1 Compartments - 30250 GREEN
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1786373 - RS Components, Ltd.
Specs
Features Shielded; ESD
Height 5.98 inch (152 mm)
Length 5.98 inch (152 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details