AKROBIN STORAGE BIN; Bin Colour:Blue; External Height:127mm; External Width:279mm; External Depth:276mm; Carrying Capacity:50lb; Product Range:-; Accessory Type:Open Bin; Colour:Blue; Depth:276mm; External Depth - Imperial:10.87" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | 46F7471 |
| Product Name | Akrobin Storage Bin; Bin Colour Akro-Mils |
| Capacity | 50 lbs (23 kg) |