Akro-Mils, Inc. Bin, AkroBin 10-7/8 x 4-1/8 x 4, Light Blue 30224LTBLU

Description
AkroBin, 10-7/8" x 4-1/8" x 4" heavy-duty hanging and Stacking bins for storage and orgainzation. For use with louvered panel hanging systems, rail hanging systems, and carts. Colored bins made from durable industrial-grade polymers. Ships 12 per carton. Unaffected by weak acids or alkalis. Made in the USA; Anti-slide stop prevents stacked bins from shifting forward; Full-width hanger lip supports bin on hanging system; 30 lb. Weight Capacity
Datasheet
Description
AkroBin, 10-7/8" x 4-1/8" x 4" heavy-duty hanging and Stacking bins for storage and orgainzation. For use with louvered panel hanging systems, rail hanging systems, and carts. Colored bins made from durable industrial-grade polymers. Ships 12 per carton. Unaffected by weak acids or alkalis. Made in the USA; Anti-slide stop prevents stacked bins from shifting forward; Full-width hanger lip supports bin on hanging system; 30 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin, AkroBin 10-7/8 x 4-1/8 x 4, Light Blue - 30224LTBLU - Akro-Mils, Inc.
Akron, OH, USA
Bin, AkroBin 10-7/8 x 4-1/8 x 4, Light Blue
30224LTBLU
Bin, AkroBin 10-7/8 x 4-1/8 x 4, Light Blue 30224LTBLU
AkroBin, 10-7/8" x 4-1/8" x 4" heavy-duty hanging and Stacking bins for storage and orgainzation. For use with louvered panel hanging systems, rail hanging systems, and carts. Colored bins made from durable industrial-grade polymers. Ships 12 per carton. Unaffected by weak acids or alkalis. Made in the USA; Anti-slide stop prevents stacked bins from shifting forward; Full-width hanger lip supports bin on hanging system; 30 lb. Weight Capacity

AkroBin, 10-7/8" x 4-1/8" x 4" heavy-duty hanging and Stacking bins for storage and orgainzation. For use with louvered panel hanging systems, rail hanging systems, and carts. Colored bins made from durable industrial-grade polymers. Ships 12 per carton. Unaffected by weak acids or alkalis. Made in the USA; Anti-slide stop prevents stacked bins from shifting forward; Full-width hanger lip supports bin on hanging system; 30 lb. Weight Capacity

Supplier's Site Datasheet

Technical Specifications

  Akro-Mils, Inc.
Product Category Industrial Containers
Product Number 30224LTBLU
Product Name Bin, AkroBin 10-7/8 x 4-1/8 x 4, Light Blue
Container Type Bin
Material Plastic; Industrial Grade Polymers
Application General
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details