The Zebra Scanner Holster with credit card slot is a rugged, high‑performance accessory engineered to securely hold handheld scanners while providing integrated storage for frequently used cards and credentials. Designed for use in retail, hospitality, warehouse, logistics, and field service environments, this handheld terminal holder improves workflow efficiency by consolidating essential tools into a single, easy‑access pouch.
Constructed from industrial‑grade materials with reinforced stitching, this secure POS scanner holster delivers dependable performance in demanding operational settings. The integrated credit card slot offers convenient storage for ID, access, or transaction cards, reducing the need for separate pockets or carriers — ideal for mobile workers who require organized, hands‑free utility throughout their shift.
This Zebra terminal accessory is ideal for enterprise deployments where durability, device protection, and operational productivity are priorities. Whether used at checkout counters, service lanes, distribution floors, or in field assignments, this robust scanner case helps protect valuable devices and supports efficient work processes.
Key Features
Reliable Zebra Scanner Holster with integrated credit card storage
Designed as a handheld terminal holder for frequent scanning tasks
Rugged construction with reinforced stitching for heavy‑use environments
Provides secure POS scanner holster protection and organized card access
Ideal accessory for retail, hospitality, warehouse, logistics, and field service operations
Helps protect devices and streamline worker workflows
Compatible with models: Zebra EM45, Zebra MC40, Zebra MC45, Zebra TC20, Zebra TC21, Zebra TC22, Zebra TC25, Zebra TC26, Zebra TC27, Zebra TC50, Zebra TC51, Zebra TC52, Zebra TC55, Zebra TC56, Zebra TC57, Zebra TN28, Zebra TC501, Zebra TC701, Zebra M60, Zebra MC67, Zebra TC15, Zebra TC53, Zebra TC58, Zebra TC70, Zebra TC70x, Zebra TC72, Zebra TC77, Zebra TC78 barcode scanners
Technical Specifications
Accessory Type: Scanner holster with credit card slot
Compatibility: Designed for Zebra handheld scanners and similar form factors
Dimensions:
6.25 x 3.50 x 1.37 inch
7.0 x 3.5 x 1.5 inch
Construction: Industrial‑grade materials with reinforced stitching
Integrated Feature: Credit card slot for convenient credential storage
Use Cases: Checkout counters, distribution centers, packing stations, field service routes
Durability: Engineered for frequent, daily commercial use
The Zebra Scanner Holster with credit card slot is a rugged, high‑performance accessory engineered to securely hold handheld scanners while providing integrated storage for frequently used cards and credentials. Designed for use in retail, hospitality, warehouse, logistics, and field service environments, this handheld terminal holder improves workflow efficiency by consolidating essential tools into a single, easy‑access pouch.
Constructed from industrial‑grade materials with reinforced stitching, this secure POS scanner holster delivers dependable performance in demanding operational settings. The integrated credit card slot offers convenient storage for ID, access, or transaction cards, reducing the need for separate pockets or carriers — ideal for mobile workers who require organized, hands‑free utility throughout their shift.
This Zebra terminal accessory is ideal for enterprise deployments where durability, device protection, and operational productivity are priorities. Whether used at checkout counters, service lanes, distribution floors, or in field assignments, this robust scanner case helps protect valuable devices and supports efficient work processes.
Key Features
- Reliable Zebra Scanner Holster with integrated credit card storage
- Designed as a handheld terminal holder for frequent scanning tasks
- Rugged construction with reinforced stitching for heavy‑use environments
- Provides secure POS scanner holster protection and organized card access
- Ideal accessory for retail, hospitality, warehouse, logistics, and field service operations
- Helps protect devices and streamline worker workflows
- Compatible with models: Zebra EM45, Zebra MC40, Zebra MC45, Zebra TC20, Zebra TC21, Zebra TC22, Zebra TC25, Zebra TC26, Zebra TC27, Zebra TC50, Zebra TC51, Zebra TC52, Zebra TC55, Zebra TC56, Zebra TC57, Zebra TN28, Zebra TC501, Zebra TC701, Zebra M60, Zebra MC67, Zebra TC15, Zebra TC53, Zebra TC58, Zebra TC70, Zebra TC70x, Zebra TC72, Zebra TC77, Zebra TC78 barcode scanners
Technical Specifications
- Accessory Type: Scanner holster with credit card slot
- Compatibility: Designed for Zebra handheld scanners and similar form factors
- Dimensions:
- 6.25 x 3.50 x 1.37 inch
- 7.0 x 3.5 x 1.5 inch
- Construction: Industrial‑grade materials with reinforced stitching
- Integrated Feature: Credit card slot for convenient credential storage
- Use Cases: Checkout counters, distribution centers, packing stations, field service routes
- Durability: Engineered for frequent, daily commercial use