Shelf Bin, 23-5/8" x 6-5/8" x 4" for storage and organization. For use with Wire Shelving Package systems, steel shelving systems and pick racks. Ships 6 per carton. Available in Red, Yellow, Blue, Green, Clear and White. Made in the USA; Reinforced side ribs for added strength; Built-in rear hanglock allows bin to tilt out for complete access; 20 lb. Weight Capacity
| Akro-Mils, Inc. | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | 30164RED |
| Product Name | Bin, Shelf Bin 23-5/8 x 6-5/8 x 4, Red |
| Container Type | Bin |
| Material | Plastic; Industrial Grade Polymers |
| Application | General |