Akro-Mils, Inc. Cabinet, 19-Series Steel Cabinet 15 Drawers 19715

Description
15 Drawer Cabinet (Drawer: Gray, Red, Yel, Blu, or Blk)Heavy-duty steel storage cabinet with high-impact polystyrene drawers. 19-Series Storage Cabinets for high-density small item storage. Ships 1 per carton. Made in the USA; Chip-proof, durable powder-coated finish; Heavy-duty 24-gauge, welded-steel frame for strength
Datasheet
Description
15 Drawer Cabinet (Drawer: Gray, Red, Yel, Blu, or Blk)Heavy-duty steel storage cabinet with high-impact polystyrene drawers. 19-Series Storage Cabinets for high-density small item storage. Ships 1 per carton. Made in the USA; Chip-proof, durable powder-coated finish; Heavy-duty 24-gauge, welded-steel frame for strength
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, 19-Series Steel Cabinet 15 Drawers - 19715 - Akro-Mils, Inc.
Akron, OH, USA
Cabinet, 19-Series Steel Cabinet 15 Drawers
19715
Cabinet, 19-Series Steel Cabinet 15 Drawers 19715
15 Drawer Cabinet (Drawer: Gray, Red, Yel, Blu, or Blk)Heavy-duty steel storage cabinet with high-impact polystyrene drawers. 19-Series Storage Cabinets for high-density small item storage. Ships 1 per carton. Made in the USA; Chip-proof, durable powder-coated finish; Heavy-duty 24-gauge, welded-steel frame for strength

15 Drawer Cabinet (Drawer: Gray, Red, Yel, Blu, or Blk)Heavy-duty steel storage cabinet with high-impact polystyrene drawers. 19-Series Storage Cabinets for high-density small item storage. Ships 1 per carton. Made in the USA; Chip-proof, durable powder-coated finish; Heavy-duty 24-gauge, welded-steel frame for strength

Supplier's Site Datasheet
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 15 Drawer - Non-Lockable - 19715 BLUE - 19715 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 15 Drawer - Non-Lockable - 19715 BLUE
19715 BLUE
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 15 Drawer - Non-Lockable - 19715 BLUE 19715 BLUE
R.S. Hughes Company offers a huge selection of MRO materials including this heavy duty versatile cabinet. Comes with the following: (15) x Blue 20715 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this item include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with blue drawers. This cabinet also comes with a powder coated finish. The material used in this product are: steel material. The finish on this SKU is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company offers a huge selection of MRO materials including this heavy duty versatile cabinet. Comes with the following: (15) x Blue 20715 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this item include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with blue drawers. This cabinet also comes with a powder coated finish. The material used in this product are: steel material. The finish on this SKU is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 15 Drawer - Non-Lockable - 19715 GREY - 19715 GREY - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 15 Drawer - Non-Lockable - 19715 GREY
19715 GREY
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 15 Drawer - Non-Lockable - 19715 GREY 19715 GREY
R.S. Hughes Company features a huge selection of industrial supplies including this heavy duty versatile cabinet. Comes with the following: (15) x Gray 20715 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this SKU include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with gray drawers. This cabinet also comes with a powder coated finish. The material used in this SKU are: steel material. The finish on this item is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company features a huge selection of industrial supplies including this heavy duty versatile cabinet. Comes with the following: (15) x Gray 20715 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this SKU include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with gray drawers. This cabinet also comes with a powder coated finish. The material used in this SKU are: steel material. The finish on this item is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 15 Drawer - Non-Lockable - 19715 RED - 19715 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 15 Drawer - Non-Lockable - 19715 RED
19715 RED
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 15 Drawer - Non-Lockable - 19715 RED 19715 RED
R.S. Hughes Company carries a huge selection of industrial supplies including this heavy duty versatile cabinet. Comes with the following: (15) x Red 20715 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this SKU include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with red drawers. This cabinet also comes with a powder coated finish. The material used in this SKU are: steel material. The finish on this product is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company carries a huge selection of industrial supplies including this heavy duty versatile cabinet. Comes with the following: (15) x Red 20715 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this SKU include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with red drawers. This cabinet also comes with a powder coated finish. The material used in this SKU are: steel material. The finish on this product is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 15 Drawer - Non-Lockable - 19715 BLACK DRAWER - 19715 BLACK DRAWER - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 15 Drawer - Non-Lockable - 19715 BLACK DRAWER
19715 BLACK DRAWER
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 15 Drawer - Non-Lockable - 19715 BLACK DRAWER 19715 BLACK DRAWER
R.S. Hughes Company features a huge selection of MRO materials including this heavy duty versatile cabinet. Comes with the following: (15) x Black 20715 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this SKU include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with black drawers. This cabinet also comes with a powder coated finish. The material used in this product are: steel material. The finish on this SKU is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company features a huge selection of MRO materials including this heavy duty versatile cabinet. Comes with the following: (15) x Black 20715 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this SKU include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with black drawers. This cabinet also comes with a powder coated finish. The material used in this product are: steel material. The finish on this SKU is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 15 Drawer - Non-Lockable - 19715 YELLOW - 19715 YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 15 Drawer - Non-Lockable - 19715 YELLOW
19715 YELLOW
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 15 Drawer - Non-Lockable - 19715 YELLOW 19715 YELLOW
R.S. Hughes Company carries a huge selection of MRO materials including this heavy duty versatile cabinet. Comes with the following: (15) x Yellow 20715 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this item include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with yellow drawers. This cabinet also comes with a powder coated finish. The material used in this item are: steel material. The finish on this product is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company carries a huge selection of MRO materials including this heavy duty versatile cabinet. Comes with the following: (15) x Yellow 20715 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this item include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with yellow drawers. This cabinet also comes with a powder coated finish. The material used in this item are: steel material. The finish on this product is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Cabinets and Casework Cabinets and Casework
Product Number 19715 19715 BLUE
Product Name Cabinet, 19-Series Steel Cabinet 15 Drawers Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 15 Drawer - Non-Lockable - 19715 BLUE
Use Industrial Industrial
Type Drawer Cabinet
Material Steel; Steel / Industrial Grade Polymers Steel
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Bags - 2148931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Fabric
Height 1.89 inch (48 mm)
View Details