Akro-Mils, Inc. Cabinet, Steel Cabinet w/ 20 Drawers, Red 19320RED

Description
20 Drawer Cabinet (Drawer: Gray, Red, Yel, Blu, or Blk)Heavy-duty steel storage cabinet with high-impact polystyrene drawers. 19-Series Storage Cabinets for high-density small item storage. Ships 1 per carton. Made in the USA; Built-in nesting feet for safe, stable stacking; Chip-proof, durable powder-coated finish; Label holder and transparent window for content identification
Datasheet
Description
20 Drawer Cabinet (Drawer: Gray, Red, Yel, Blu, or Blk)Heavy-duty steel storage cabinet with high-impact polystyrene drawers. 19-Series Storage Cabinets for high-density small item storage. Ships 1 per carton. Made in the USA; Built-in nesting feet for safe, stable stacking; Chip-proof, durable powder-coated finish; Label holder and transparent window for content identification
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Steel Cabinet w/ 20 Drawers, Red - 19320RED - Akro-Mils, Inc.
Akron, OH, USA
Cabinet, Steel Cabinet w/ 20 Drawers, Red
19320RED
Cabinet, Steel Cabinet w/ 20 Drawers, Red 19320RED
20 Drawer Cabinet (Drawer: Gray, Red, Yel, Blu, or Blk)Heavy-duty steel storage cabinet with high-impact polystyrene drawers. 19-Series Storage Cabinets for high-density small item storage. Ships 1 per carton. Made in the USA; Built-in nesting feet for safe, stable stacking; Chip-proof, durable powder-coated finish; Label holder and transparent window for content identification

20 Drawer Cabinet (Drawer: Gray, Red, Yel, Blu, or Blk)Heavy-duty steel storage cabinet with high-impact polystyrene drawers. 19-Series Storage Cabinets for high-density small item storage. Ships 1 per carton. Made in the USA; Built-in nesting feet for safe, stable stacking; Chip-proof, durable powder-coated finish; Label holder and transparent window for content identification

Supplier's Site Datasheet

Technical Specifications

  Akro-Mils, Inc.
Product Category Cabinets and Casework
Product Number 19320RED
Product Name Cabinet, Steel Cabinet w/ 20 Drawers, Red
Use Industrial
Type Drawer Cabinet
Material Steel; Steel / Industrial Grade Polymers
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Storage - 1589302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Drawer Cabinet
Height 4.25 inch (108 mm)
Width 10.43 inch (265 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details