20 Drawer Cabinet (Drawer: Gray, Red, Yel, Blu, or Blk)Heavy-duty steel storage cabinet with high-impact polystyrene drawers. 19-Series Storage Cabinets for high-density small item storage. Ships 1 per carton. Made in the USA; Built-in nesting feet for safe, stable stacking; Chip-proof, durable powder-coated finish; Label holder and transparent window for content identification
| Akro-Mils, Inc. | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 19320BLU |
| Product Name | Cabinet, 19-Series Steel Cabinet w/ 20 Drawers |
| Use | Industrial |
| Type | Drawer Cabinet |
| Material | Steel; Steel / Industrial Grade Polymers |