Akro-Mils, Inc. Cabinet, Plastic Storage Cabinet 44 Drawer 10144

Description
Cabinet, Parts Storage, 44 Compartments. Strong plastic cabinets organize and protect components. Cabinets Stack securely and can also be wall mounted with keyhole slots. Clear polypropylene, dividable drawers offer easy content identification. Finger-grip drawer pulls provide easy access and rear stop tabs prevent contents from spilling. Small Drawer: 2-1/8" x 1-1/2" x 5-1/4", Large Drawer: 4-3/8" x 2" x 5-1/4" Made in the USA; Rugged, high-impact polystyrene frame resists damage in shipping and storage; Cabinets stack or wall mount
Datasheet
Description
Cabinet, Parts Storage, 44 Compartments. Strong plastic cabinets organize and protect components. Cabinets Stack securely and can also be wall mounted with keyhole slots. Clear polypropylene, dividable drawers offer easy content identification. Finger-grip drawer pulls provide easy access and rear stop tabs prevent contents from spilling. Small Drawer: 2-1/8" x 1-1/2" x 5-1/4", Large Drawer: 4-3/8" x 2" x 5-1/4" Made in the USA; Rugged, high-impact polystyrene frame resists damage in shipping and storage; Cabinets stack or wall mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Plastic Storage Cabinet 44 Drawer - 10144 - Akro-Mils, Inc.
Akron, OH, USA
Cabinet, Plastic Storage Cabinet 44 Drawer
10144
Cabinet, Plastic Storage Cabinet 44 Drawer 10144
Cabinet, Parts Storage, 44 Compartments. Strong plastic cabinets organize and protect components. Cabinets Stack securely and can also be wall mounted with keyhole slots. Clear polypropylene, dividable drawers offer easy content identification. Finger-grip drawer pulls provide easy access and rear stop tabs prevent contents from spilling. Small Drawer: 2-1/8" x 1-1/2" x 5-1/4", Large Drawer: 4-3/8" x 2" x 5-1/4" Made in the USA; Rugged, high-impact polystyrene frame resists damage in shipping and storage; Cabinets stack or wall mount

Cabinet, Parts Storage, 44 Compartments. Strong plastic cabinets organize and protect components. Cabinets Stack securely and can also be wall mounted with keyhole slots. Clear polypropylene, dividable drawers offer easy content identification. Finger-grip drawer pulls provide easy access and rear stop tabs prevent contents from spilling. Small Drawer: 2-1/8" x 1-1/2" x 5-1/4", Large Drawer: 4-3/8" x 2" x 5-1/4" Made in the USA; Rugged, high-impact polystyrene frame resists damage in shipping and storage; Cabinets stack or wall mount

Supplier's Site Datasheet
Akro-Mils Black Powder Coated Steel Non-Stackable Bin Cabinet - 6 3/8 in Overall Length - 20 in Width - 15 13/16 in Height - 12, 32 Drawer - Lockable - 10144 - 10144 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Black Powder Coated Steel Non-Stackable Bin Cabinet - 6 3/8 in Overall Length - 20 in Width - 15 13/16 in Height - 12, 32 Drawer - Lockable - 10144
10144
Akro-Mils Black Powder Coated Steel Non-Stackable Bin Cabinet - 6 3/8 in Overall Length - 20 in Width - 15 13/16 in Height - 12, 32 Drawer - Lockable - 10144 10144
R.S. Hughes Company carries a huge selection of facilities maintenance products including this bin cabinet. Comes with the following: (44) x Drawer. Dimensions are particularly important when considering purchasing a bin cabinet. The dimensions for this item include: 6 3/8 in overall length, 20 in overall width and a 15 13/16 in overall height. This cabinet is black and comes with white drawers. This cabinet also comes with a powder coated finish. The material used in this SKU are: steel material. The finish on this SKU is powder coated. If security is a concern, this Bin Cabinet is lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is non-stackable.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this bin cabinet. Comes with the following: (44) x Drawer. Dimensions are particularly important when considering purchasing a bin cabinet. The dimensions for this item include: 6 3/8 in overall length, 20 in overall width and a 15 13/16 in overall height. This cabinet is black and comes with white drawers. This cabinet also comes with a powder coated finish. The material used in this SKU are: steel material. The finish on this SKU is powder coated. If security is a concern, this Bin Cabinet is lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is non-stackable.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Cabinets and Casework Cabinets and Casework
Product Number 10144 10144
Product Name Cabinet, Plastic Storage Cabinet 44 Drawer Akro-Mils Black Powder Coated Steel Non-Stackable Bin Cabinet - 6 3/8 in Overall Length - 20 in Width - 15 13/16 in Height - 12, 32 Drawer - Lockable - 10144
Use Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Tool Bags - 179786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 20.87 inch (530 mm)
Width 13.78 inch (350 mm)
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD96A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details