Mixer Direct Ultra Shear Dispersion Blade, 3in Dia, 3/8in CH USB375003

Description
Ultra Shear Dispersion Blades rotate at high RPMs to facilitate the quick impartation of solids at a fine grind. The liquid contacts the blade and moves outward to to flow over the teeth breaking the agglomerations into increasing smaller particles. The Ultra Shear Blade includes extra surface area at the blade tip to facilitate even higher levels of shear in the product. This leads to even faster throughput! Typically used in paints and inks, they are now being used in a variety of industries for increased efficiency.
Description
Ultra Shear Dispersion Blades rotate at high RPMs to facilitate the quick impartation of solids at a fine grind. The liquid contacts the blade and moves outward to to flow over the teeth breaking the agglomerations into increasing smaller particles. The Ultra Shear Blade includes extra surface area at the blade tip to facilitate even higher levels of shear in the product. This leads to even faster throughput! Typically used in paints and inks, they are now being used in a variety of industries for increased efficiency.

Suppliers

Company
Product
Description
Supplier Links
Ultra Shear Dispersion Blade, 3in Dia, 3/8in CH - USB375003 - Mixer Direct
Louisville, KY, USA
Ultra Shear Dispersion Blade, 3in Dia, 3/8in CH
USB375003
Ultra Shear Dispersion Blade, 3in Dia, 3/8in CH USB375003
Ultra Shear Dispersion Blades rotate at high RPMs to facilitate the quick impartation of solids at a fine grind. The liquid contacts the blade and moves outward to to flow over the teeth breaking the agglomerations into increasing smaller particles. The Ultra Shear Blade includes extra surface area at the blade tip to facilitate even higher levels of shear in the product. This leads to even faster throughput! Typically used in paints and inks, they are now being used in a variety of industries for increased efficiency.

Ultra Shear Dispersion Blades rotate at high RPMs to facilitate the quick impartation of solids at a fine grind. The liquid contacts the blade and moves outward to to flow over the teeth breaking the agglomerations into increasing smaller particles. The Ultra Shear Blade includes extra surface area at the blade tip to facilitate even higher levels of shear in the product. This leads to even faster throughput! Typically used in paints and inks, they are now being used in a variety of industries for increased efficiency.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Impellers
Product Number USB375003
Product Name Ultra Shear Dispersion Blade, 3in Dia, 3/8in CH
Application Mixing; Pumping; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
Outside Diameter 3 inch (76.2 mm)
Bore Size 0.3750 inch (9.52 mm)
Number of Blades or Vanes 1
Unlock Full Specs
to access all available technical data

Similar Products

F95 Impeller - 09-820B - Johnson Pump, An SPX Brand
Johnson Pump, An SPX Brand
Specs
Application Pumping; WaterWastewater
Outside Diameter 3.74 inch (95 mm)
Number of Blades or Vanes 12
View Details
Motorized Impellers - F250A6-072-D0520 - NMB Technologies Corporation
NMB Technologies Corporation
Specs
Application CleanAir
Outside Diameter 9.84 inch (250 mm)
View Details
 - Custom Rubber Pump Impellers - Girard Rubber Corporation
Girard Rubber Corporation
Specs
Application Pumping
View Details