Plansee SE Partially Platinum-Plated Stirrers

Description
Stirrers are used to homogenize the glass melts. These must withstand extremely high temperatures and aggressive glass melts. Molybdenum from Plansee is the right material for these challenging conditions. Melting point of 2 620 °C (4 748 °F) Outstanding creep resistance High dimensional stability Excellent corrosion resistance Good electrical and thermal conductivity Outstanding purity Fully platinum-plated stirrers. With its excellent creep resistance and stability at high temperatures, molybdenum ensures the necessary mechanical stability, while the soft platinum cladding guarantees optimum resistance to corrosion. Partially platinum-plated stirrers. Molybdenum provides excellent resistance to corrosion. During the homogenization of borosilicate glass and opal glass melts, molybdenum is exposed directly to the glass melt without any problem. Our partially platinum-plated stirrers are used for this task. Only the stirrer shaft outside of the glass melt is protected against oxidation by means of a platinum cladding. Plansee supplies: Homogenisation stirrers Helical stirrers Gobbing stirrers (portioning stirrers) Plungers (flow needles) Spiral plungers Stirrers manufactured to customer specifications Semi-finished products for stirrer production Ceramic diffusion barrier coatings Platinum-clad stirrers manufactured in collaboration with our partners in the platinum industry Why not ceramic? The advantages of metallic stirrers. Optimized homogenization due to unlimited design possibilities More effective stirring through small shafts and large blade diameters Higher mechanical strength Improved thermal shock resistance No contamination of the glass melt Substantially longer service life
Description
Stirrers are used to homogenize the glass melts. These must withstand extremely high temperatures and aggressive glass melts. Molybdenum from Plansee is the right material for these challenging conditions. Melting point of 2 620 °C (4 748 °F) Outstanding creep resistance High dimensional stability Excellent corrosion resistance Good electrical and thermal conductivity Outstanding purity Fully platinum-plated stirrers. With its excellent creep resistance and stability at high temperatures, molybdenum ensures the necessary mechanical stability, while the soft platinum cladding guarantees optimum resistance to corrosion. Partially platinum-plated stirrers. Molybdenum provides excellent resistance to corrosion. During the homogenization of borosilicate glass and opal glass melts, molybdenum is exposed directly to the glass melt without any problem. Our partially platinum-plated stirrers are used for this task. Only the stirrer shaft outside of the glass melt is protected against oxidation by means of a platinum cladding. Plansee supplies: Homogenisation stirrers Helical stirrers Gobbing stirrers (portioning stirrers) Plungers (flow needles) Spiral plungers Stirrers manufactured to customer specifications Semi-finished products for stirrer production Ceramic diffusion barrier coatings Platinum-clad stirrers manufactured in collaboration with our partners in the platinum industry Why not ceramic? The advantages of metallic stirrers. Optimized homogenization due to unlimited design possibilities More effective stirring through small shafts and large blade diameters Higher mechanical strength Improved thermal shock resistance No contamination of the glass melt Substantially longer service life

Suppliers

Company
Product
Description
Supplier Links
Partially Platinum-Plated Stirrers -  - Plansee SE
Reutte, Austria
Partially Platinum-Plated Stirrers
Partially Platinum-Plated Stirrers
Stirrers are used to homogenize the glass melts. These must withstand extremely high temperatures and aggressive glass melts. Molybdenum from Plansee is the right material for these challenging conditions. Melting point of 2 620 °C (4 748 °F) Outstanding creep resistance High dimensional stability Excellent corrosion resistance Good electrical and thermal conductivity Outstanding purity Fully platinum-plated stirrers. With its excellent creep resistance and stability at high temperatures, molybdenum ensures the necessary mechanical stability, while the soft platinum cladding guarantees optimum resistance to corrosion. Partially platinum-plated stirrers. Molybdenum provides excellent resistance to corrosion. During the homogenization of borosilicate glass and opal glass melts, molybdenum is exposed directly to the glass melt without any problem. Our partially platinum-plated stirrers are used for this task. Only the stirrer shaft outside of the glass melt is protected against oxidation by means of a platinum cladding. Plansee supplies: Homogenisation stirrers Helical stirrers Gobbing stirrers (portioning stirrers) Plungers (flow needles) Spiral plungers Stirrers manufactured to customer specifications Semi-finished products for stirrer production Ceramic diffusion barrier coatings Platinum-clad stirrers manufactured in collaboration with our partners in the platinum industry Why not ceramic? The advantages of metallic stirrers. Optimized homogenization due to unlimited design possibilities More effective stirring through small shafts and large blade diameters Higher mechanical strength Improved thermal shock resistance No contamination of the glass melt Substantially longer service life

Stirrers are used to homogenize the glass melts. These must withstand extremely high temperatures and aggressive glass melts. Molybdenum from Plansee is the right material for these challenging conditions.

  • Melting point of 2 620 °C (4 748 °F)
  • Outstanding creep resistance
  • High dimensional stability
  • Excellent corrosion resistance
  • Good electrical and thermal conductivity
  • Outstanding purity

Fully platinum-plated stirrers.

With its excellent creep resistance and stability at high temperatures, molybdenum ensures the necessary mechanical stability, while the soft platinum cladding guarantees optimum resistance to corrosion.

Partially platinum-plated stirrers.

Molybdenum provides excellent resistance to corrosion. During the homogenization of borosilicate glass and opal glass melts, molybdenum is exposed directly to the glass melt without any problem. Our partially platinum-plated stirrers are used for this task. Only the stirrer shaft outside of the glass melt is protected against oxidation by means of a platinum cladding.

Plansee supplies:

  • Homogenisation stirrers
  • Helical stirrers
  • Gobbing stirrers (portioning stirrers)
  • Plungers (flow needles)
  • Spiral plungers
  • Stirrers manufactured to customer specifications
  • Semi-finished products for stirrer production
  • Ceramic diffusion barrier coatings
  • Platinum-clad stirrers manufactured in collaboration with our partners in the platinum industry

Why not ceramic? The advantages of metallic stirrers.

  • Optimized homogenization due to unlimited design possibilities
  • More effective stirring through small shafts and large blade diameters
  • Higher mechanical strength
  • Improved thermal shock resistance
  • No contamination of the glass melt
  • Substantially longer service life
Supplier's Site

Technical Specifications

  Plansee SE
Product Category Impellers
Product Name Partially Platinum-Plated Stirrers
Unlock Full Specs
to access all available technical data

Similar Products

Dispersion Blade, 28in Dia, 5/8in CH - DBL625028 - Mixer Direct
Specs
Application Mixing; Pumping; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
Outside Diameter 28 inch (711 mm)
Bore Size 0.6250 inch (15.87 mm)
View Details
Motorized Impellers - F160A2-062-D0550 - NMB Technologies Corporation
NMB Technologies Corporation
Specs
Application CleanAir
Outside Diameter 6.3 inch (160 mm)
View Details
F35 Impeller - 09-806B - Johnson Pump, An SPX Brand
Johnson Pump, An SPX Brand
Specs
Application Pumping; WaterWastewater
Outside Diameter 1.57 inch (40 mm)
Bore Size 0.3740 inch (9.5 mm)
View Details