ARDE Barinco, Inc. High Viscosity Double Helixx Mixer DH-72

Description
Double Helixx mixers from ARDE Barinco are built around two separate mixing shafts with a unique open helix design. The tools are intermeshed, and counter-rotate upon each other to mix, stir, knead and disperse high-viscosity materials. The helical blades create a positive folding action that results in fast, efficient mixing of high-viscosity liquids, pastes, dry or moist powders...even media as viscous as wet sand. All Double Helixx mixers ensure thorough mixing throughout the entire batch because they operate in planetary fashion. Larger models accomplish this by either a motorized base that rotates the mixing vessel, or mechanical rotation of the dual mixing tools themselves. Medium-size models have a free-swivelling base that lets the media's own viscosity create the rotation. The smallest, hand-held models are light enough to be moved around manually.
Request a Quote
Description
Double Helixx mixers from ARDE Barinco are built around two separate mixing shafts with a unique open helix design. The tools are intermeshed, and counter-rotate upon each other to mix, stir, knead and disperse high-viscosity materials. The helical blades create a positive folding action that results in fast, efficient mixing of high-viscosity liquids, pastes, dry or moist powders...even media as viscous as wet sand. All Double Helixx mixers ensure thorough mixing throughout the entire batch because they operate in planetary fashion. Larger models accomplish this by either a motorized base that rotates the mixing vessel, or mechanical rotation of the dual mixing tools themselves. Medium-size models have a free-swivelling base that lets the media's own viscosity create the rotation. The smallest, hand-held models are light enough to be moved around manually.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DH-72 is a high-viscosity Double Helixx mixer from ARDE Barinco with dual intermeshed helical blades that counter-rotate to mix, stir, knead, and disperse high-viscosity materials. It handles batch sizes of 10 to 20 gallons and is powered by a 1 horsepower motor. The mixer features heavy-duty construction and operates in a planetary fashion to ensure thorough blending throughout the batch.

Datasheet Summary
Powered by GS/AI

The DH-72 is a high-viscosity Double Helixx mixer from ARDE Barinco with dual intermeshed helical blades that counter-rotate to mix, stir, knead, and disperse high-viscosity materials. It handles batch sizes of 10 to 20 gallons and is powered by a 1 horsepower motor. The mixer features heavy-duty construction and operates in a planetary fashion to ensure thorough blending throughout the batch.

Suppliers

Company
Product
Description
Supplier Links
High Viscosity Double Helixx Mixer - DH-72 - ARDE Barinco, Inc.
Carlstadt, NJ, United States
High Viscosity Double Helixx Mixer
DH-72
High Viscosity Double Helixx Mixer DH-72
Double Helixx mixers from ARDE Barinco are built around two separate mixing shafts with a unique open helix design. The tools are intermeshed, and counter-rotate upon each other to mix, stir, knead and disperse high-viscosity materials. The helical blades create a positive folding action that results in fast, efficient mixing of high-viscosity liquids, pastes, dry or moist powders...even media as viscous as wet sand. All Double Helixx mixers ensure thorough mixing throughout the entire batch because they operate in planetary fashion. Larger models accomplish this by either a motorized base that rotates the mixing vessel, or mechanical rotation of the dual mixing tools themselves. Medium-size models have a free-swivelling base that lets the media's own viscosity create the rotation. The smallest, hand-held models are light enough to be moved around manually.

Double Helixx mixers from ARDE Barinco are built around two separate mixing shafts with a unique open helix design. The tools are intermeshed, and counter-rotate upon each other to mix, stir, knead and disperse high-viscosity materials.

The helical blades create a positive folding action that results in fast, efficient mixing of high-viscosity liquids, pastes, dry or moist powders...even media as viscous as wet sand.

All Double Helixx mixers ensure thorough mixing throughout the entire batch because they operate in planetary fashion. Larger models accomplish this by either a motorized base that rotates the mixing vessel, or mechanical rotation of the dual mixing tools themselves.
Medium-size models have a free-swivelling base that lets the media's own viscosity create the rotation. The smallest, hand-held models are light enough to be moved around manually.

Supplier's Site Datasheet

Technical Specifications

  ARDE Barinco, Inc.
Product Category Industrial Mixers
Product Number DH-72
Product Name High Viscosity Double Helixx Mixer
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Unlock Full Specs
to access all available technical data

Similar Products

High Torque Top & Side Entry Mixers - Series 300-900 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing (optional feature); Ore / Mineral Processing; Paper and Pulp Processing; Plastic Processing; Paper, Mining, Rubber, and Paint Industries
Features Explosion Proof (optional feature)
Feed Rate (volumetric) 11000 GPH (11567 ml/sec)
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-75-3 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 44100 GPH (46371 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-75-2 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 44100 GPH (46371 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
High Shear Homogenizer Mixer (CAVITRON) - 1020 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 240 to 3960 GPH (252 to 4164 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details