ARDE Barinco, Inc. High Shear Homogenizer Mixer (CAVITRON) 1020.06

Description
Operating at up to 13,000 RPM, Cavitron rotor/stator mixers can produce as many as 500 million cavitational episodes per second. Cavitron reactor systems are based on kinematic high-frequency technology. Revolutionary process is remarkably efficient, enabling Cavitron systems to handle throughputs that used to require much larger machines. Cavitron tools consist of a series of concentric rings containing holes or slots. As the medium enters the center chamber, it is compressed at a pressure of up to 10 bar. One one-thousandth of a second later the chamber opens, and the medium explodes outward into the next chamber.
Request a Quote
Description
Operating at up to 13,000 RPM, Cavitron rotor/stator mixers can produce as many as 500 million cavitational episodes per second. Cavitron reactor systems are based on kinematic high-frequency technology. Revolutionary process is remarkably efficient, enabling Cavitron systems to handle throughputs that used to require much larger machines. Cavitron tools consist of a series of concentric rings containing holes or slots. As the medium enters the center chamber, it is compressed at a pressure of up to 10 bar. One one-thousandth of a second later the chamber opens, and the medium explodes outward into the next chamber.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cavitron 1020.06 nozzle tool is a high-shear homogenizer designed for continuous in-line processing of liquids and suspensions, with a capacity of 2 to 25 GPM, power requirements of 10 to 40 horsepower, and a maximum RPM of 7500. It utilizes a series of concentric chambers and nozzles as small as 500 microns to generate rapid pressure changes and mechanical shearing, enabling efficient emulsification, dispersion, and particle size reduction in applications such as pharmaceuticals, food processing, and biotechnology. The tool is constructed for durability in demanding industrial environments and is part of a family of Cavitron reactor systems that operate on kinematic high-frequency technology.

Datasheet Summary
Powered by GS/AI

The Cavitron 1020.06 nozzle tool is a high-shear homogenizer designed for continuous in-line processing of liquids and suspensions, with a capacity of 2 to 25 GPM, power requirements of 10 to 40 horsepower, and a maximum RPM of 7500. It utilizes a series of concentric chambers and nozzles as small as 500 microns to generate rapid pressure changes and mechanical shearing, enabling efficient emulsification, dispersion, and particle size reduction in applications such as pharmaceuticals, food processing, and biotechnology. The tool is constructed for durability in demanding industrial environments and is part of a family of Cavitron reactor systems that operate on kinematic high-frequency technology.

Suppliers

Company
Product
Description
Supplier Links
High Shear Homogenizer Mixer (CAVITRON) - 1020.06 - ARDE Barinco, Inc.
Carlstadt, NJ, United States
High Shear Homogenizer Mixer (CAVITRON)
1020.06
High Shear Homogenizer Mixer (CAVITRON) 1020.06
Operating at up to 13,000 RPM, Cavitron rotor/stator mixers can produce as many as 500 million cavitational episodes per second. Cavitron reactor systems are based on kinematic high-frequency technology. Revolutionary process is remarkably efficient, enabling Cavitron systems to handle throughputs that used to require much larger machines. Cavitron tools consist of a series of concentric rings containing holes or slots. As the medium enters the center chamber, it is compressed at a pressure of up to 10 bar. One one-thousandth of a second later the chamber opens, and the medium explodes outward into the next chamber.

Operating at up to 13,000 RPM, Cavitron rotor/stator mixers can produce as many as 500 million cavitational episodes per second. Cavitron reactor systems are based on kinematic high-frequency technology. Revolutionary process is remarkably efficient, enabling Cavitron systems to handle throughputs that used to require much larger machines.

Cavitron tools consist of a series of concentric rings containing holes or slots. As the medium enters the center chamber, it is compressed at a pressure of up to 10 bar. One one-thousandth of a second later the chamber opens, and the medium explodes outward into the next chamber.

Supplier's Site Datasheet

Technical Specifications

  ARDE Barinco, Inc.
Product Category Industrial Mixers
Product Number 1020.06
Product Name High Shear Homogenizer Mixer (CAVITRON)
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 120 to 1500 GPH (126 to 1577 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
Operating Condition Batch; Continuous / In-Line
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-75-3 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 44100 GPH (46371 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
High Shear Homogenizer Mixer (CAVITRON) - 1008 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 12 to 210 GPH (12.62 to 221 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Dicon In-Line Dispersing Wet Grinder - 2X1 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Features Cooling (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - C-1-2 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 14100 GPH (14826 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details