The CJ-50-3 is a reversible homogenizer with a 6.00-inch rotor diameter, operating at 3,600 RPM and a tip speed of 5,575 ft/min, delivering 575 gpm of upward axial flow through a high-shear zone. It features an adjustable rotor/stator gap for precise shear control, a 60-inch immersion depth, and a 5 to 7 horsepower motor. Standard wetted parts are Type 316 stainless steel, with optional FDA-compliant and abrasion-resistant materials. It supports true reversibility for enhanced mixing efficiency and incorporates a Rulon bearing with stainless steel sleeve.
High shear dispersion of solids and emulsification of immiscible liquids at extrememly high shear rates to produce the finest particle size distributions in the shortest amount of time. For more than 40 years, process engineers in the chemical, food, cosmetic, pharmaceutical, textile and coatings industries have relied on the Reversible Homogenizer from ARDE Barinco. Its highly effective dual mode mixing process disperses, emulsifies, and "wets out" powders and re-suspends settled solids. And it works in a fraction of the time it takes ordinary mixers. Now, we've made available a proprietary new feature that lets you control the shear rate by adjusting the gap between rotor and stator.
| ARDE Barinco, Inc. | |
|---|---|
| Product Category | Industrial Mixers |
| Product Number | CJ-50-3 |
| Product Name | High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) |
| Applications / Industry | Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries |
| Feed Rate (volumetric) | 34500 GPH (36277 ml/sec) |
| Mixer Type | Homogenizer; Rotor-Stator |