RAF Electronic Hardware Metal One-Piece Pull Handles VPH-1480

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Male Right Angle Round Bar Pull Handle is rear mounted with 6.000 in between 1/4-20 threaded studs.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Male Right Angle Round Bar Pull Handle is rear mounted with 6.000 in between 1/4-20 threaded studs.

Suppliers

Company
Product
Description
Supplier Links
Metal One-Piece Pull Handles - VPH-1480 - Reid Supply
Norton Shores, MI, United States
Metal One-Piece Pull Handles
VPH-1480
Metal One-Piece Pull Handles VPH-1480
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Male Right Angle Round Bar Pull Handle is rear mounted with 6.000 in between 1/4-20 threaded studs.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Stainless Steel Male Right Angle Round Bar Pull Handle is rear mounted with 6.000 in between 1/4-20 threaded studs.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number VPH-1480
Product Name Metal One-Piece Pull Handles
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
Material Description Stainless Steel
Height 1.81 inches (46.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1325-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
2 suppliers
4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details
Round Aluminum Instrumentation Handle - 512 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 5 inches (127 mm)
View Details
3 suppliers
Vertical-handle Hold-down Snap Clamp (Mini) - QLSNDM - Imao-Fixtureworks
Specs
Colors / Finishes Available Quenched and Tempered, Black Oxide Finish; Electroless Nickel Plated
Handle Material Metal
Material Description Body: S45C / SCS13 Steel; Clamping Arm / Handle: SCM440 / SCS13; Clamping Spindle: SUS304 / SCM435 / SUS304
View Details