Servometer®, an MW Industries company Set Screw Bellows Coupling SMC-308

Description
As a premier provider of extremely flexible and highly dependable bellows and beam couplings, we offer a wide choice between standard parts for replacement, testing and development, or a custom bellows design for peak efficiency and reliable 24/7 operation even in extreme environments. Flexible Shaft Couplings Applications we support: Resolvers Encoders Stepper and Servo Motors Small Pumps Fans and Blowers More
Datasheet
Description
As a premier provider of extremely flexible and highly dependable bellows and beam couplings, we offer a wide choice between standard parts for replacement, testing and development, or a custom bellows design for peak efficiency and reliable 24/7 operation even in extreme environments. Flexible Shaft Couplings Applications we support: Resolvers Encoders Stepper and Servo Motors Small Pumps Fans and Blowers More
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Screw Bellows Coupling - SMC-308 - Servometer®, an MW Industries company
Cedar Grove, NJ, United States
Set Screw Bellows Coupling
SMC-308
Set Screw Bellows Coupling SMC-308
As a premier provider of extremely flexible and highly dependable bellows and beam couplings, we offer a wide choice between standard parts for replacement, testing and development, or a custom bellows design for peak efficiency and reliable 24/7 operation even in extreme environments. Flexible Shaft Couplings Applications we support: Resolvers Encoders Stepper and Servo Motors Small Pumps Fans and Blowers More

As a premier provider of extremely flexible and highly dependable bellows and beam couplings, we offer a wide choice between standard parts for replacement, testing and development, or a custom bellows design for peak efficiency and reliable 24/7 operation even in extreme environments.

Flexible Shaft Couplings Applications we support:

  • Resolvers
  • Encoders
  • Stepper and Servo Motors
  • Small Pumps
  • Fans and Blowers
  • More
Supplier's Site Datasheet

Technical Specifications

  Servometer®, an MW Industries company
Product Category Flexible Couplings
Product Number SMC-308
Product Name Set Screw Bellows Coupling
Coupling Type Metal Bellows
Rated Torque 18 In-lbs (20.76 kg-cm)
Units English Design
Bore Diameter 0.2360 inch (5.99 mm)
Coupling Diameter 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Flectors - 2032415 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 1.18 inch (30 mm)
View Details
Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tire
Rated Torque 1451 to 170071 In-lbs (1673 to 196102 kg-cm)
Rated Speed 1800 to 7500 rpm
View Details
Grid Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 425 to 2.71E6 In-lbs (490 to 3.12E6 kg-cm)
Units Metric Design
View Details