RAF Electronic Hardware Captive Screw RAF-1346

Description
Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of captive screws, set screws, shoulder screws, thumb screws, and wing screws. . This captive panel screw is used to attach panels or boards in a semi-rigid manner. Since it's a screw, the applicable surface could be removed for installation, removale or inspection. It has a knurled head and is made from non-magnetic type 303 stainless steel (ASTM-A-581, A-582). It can be held captive by using a stainless steel split washer
Description
Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of captive screws, set screws, shoulder screws, thumb screws, and wing screws. . This captive panel screw is used to attach panels or boards in a semi-rigid manner. Since it's a screw, the applicable surface could be removed for installation, removale or inspection. It has a knurled head and is made from non-magnetic type 303 stainless steel (ASTM-A-581, A-582). It can be held captive by using a stainless steel split washer

Suppliers

Company
Product
Description
Supplier Links
Captive Screw - RAF-1346 - Reid Supply
Norton Shores, MI, United States
Captive Screw
RAF-1346
Captive Screw RAF-1346
Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of captive screws, set screws, shoulder screws, thumb screws, and wing screws. . This captive panel screw is used to attach panels or boards in a semi-rigid manner. Since it's a screw, the applicable surface could be removed for installation, removale or inspection. It has a knurled head and is made from non-magnetic type 303 stainless steel (ASTM-A-581, A-582). It can be held captive by using a stainless steel split washer

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of captive screws, set screws, shoulder screws, thumb screws, and wing screws.


. This captive panel screw is used to attach panels or boards in a semi-rigid manner. Since it's a screw, the applicable surface could be removed for installation, removale or inspection. It has a knurled head and is made from non-magnetic type 303 stainless steel (ASTM-A-581, A-582). It can be held captive by using a stainless steel split washer

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Captive Fasteners
Product Number RAF-1346
Product Name Captive Screw
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified; Other; #8-32
Fastener Length 0.7190 inch (18.26 mm)
Material Stainless Steel; Other; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Captive Studs - 827445 - RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Studs
Panel Thickness 0.0591 inch (1.5 mm)
Hole Size 0.2362 inch (6 mm)
View Details
Captive Screws -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7500 to 0.8750 inch (19.05 to 22.22 mm)
Material Brass
View Details
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details