Century Spring Corp. NDS Series Disc Springs NDS-4-60

Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Datasheet
Datasheet Summary
Powered by GS/AI

The NDS-4-60 is a flange disc spring designed to maintain bolt tension and gasket pressure in bolted joints, particularly under thermal variations and mechanical shock. It features a nominal bolt size of 0.875 inches and an outer diameter of 1.590 inches. The spring has a thickness of 0.280 inches and is made from H11/H13 steel, allowing it to withstand high temperatures up to 1100°F (590°C). The NDS-4-60 can handle a load of 28,000 lbs with a tolerance of ±20%. This disc spring is suitable for applications requiring reliable sealing and integrity of bolted flanges, making it a practical choice for engineers looking for durable and effective solutions in high-stress environments.

Datasheet Summary
Powered by GS/AI

The NDS-4-60 is a flange disc spring designed to maintain bolt tension and gasket pressure in bolted joints, particularly under thermal variations and mechanical shock. It features a nominal bolt size of 0.875 inches and an outer diameter of 1.590 inches. The spring has a thickness of 0.280 inches and is made from H11/H13 steel, allowing it to withstand high temperatures up to 1100°F (590°C). The NDS-4-60 can handle a load of 28,000 lbs with a tolerance of ±20%. This disc spring is suitable for applications requiring reliable sealing and integrity of bolted flanges, making it a practical choice for engineers looking for durable and effective solutions in high-stress environments.

Suppliers

Company
Product
Description
Supplier Links
NDS Series Disc Springs - NDS-4-60 - Century Spring Corp.
Commerce, CA, United States
NDS Series Disc Springs
NDS-4-60
NDS Series Disc Springs NDS-4-60
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Washers
Product Number NDS-4-60
Product Name NDS Series Disc Springs
Material Steel; H11/H13 steel
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #6, Fibre - 3160 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
2 suppliers
Wave Spring Washers, 6.4mm Inside Diameter, 11.5mm Outside Diameter, M6 Screw Size, Material- Stainless Steel. - MD4463MXP115X040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material StainlessSteel; Stainless Steel
Inside Diameter 0.252 inch (6.400 mm)
View Details
Washers - 527404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material StainlessSteel; Stainless steel
Finish Plain
Inside Diameter 0.252 inch (6.400 mm)
View Details
Self-Sealing Washer - 75602HD - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details