Wave spring washers for M6 screw size, with a nominal inside diameter of 6.4 mm and outside diameter of 11.5 mm, are available in stainless steel. The washer has a free height between 0.4 mm and 0.99 mm and a seated height of 1.14 mm. The part is priced per 100 pieces.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Washers |
| Product Number | MD4463MXP115X040 |
| Product Name | Wave Spring Washers, 6.4mm Inside Diameter, 11.5mm Outside Diameter, M6 Screw Size, Material- Stainless Steel. |
| Washer Type | Wave |
| Material | StainlessSteel; Stainless Steel |
| Inside Diameter | 0.252 inch (6.400 mm) |