RAF Electronic Hardware Shoulder Washers Metric M3117-TE

Description
Metric Shoulder Washers
Description
Metric Shoulder Washers
Datasheet
Datasheet Summary
Powered by GS/AI

The M3117-TE Metric Shoulder Washer is constructed from Teflon, providing a durable and chemically resistant option for various applications. It features an outer diameter of 19 mm and a head length of 2.6 mm. The product is compliant with RoHS standards and does not have any plating finish. This washer is suitable for use in environments where non-conductive and low-friction materials are required.

Datasheet Summary
Powered by GS/AI

The M3117-TE Metric Shoulder Washer is constructed from Teflon, providing a durable and chemically resistant option for various applications. It features an outer diameter of 19 mm and a head length of 2.6 mm. The product is compliant with RoHS standards and does not have any plating finish. This washer is suitable for use in environments where non-conductive and low-friction materials are required.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washers Metric - M3117-TE - RAF Electronic Hardware
Seymour, CT, United States
Shoulder Washers Metric
M3117-TE
Shoulder Washers Metric M3117-TE
Metric Shoulder Washers

Metric Shoulder Washers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Washers
Product Number M3117-TE
Product Name Shoulder Washers Metric
Washer Type Shoulder
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Flat Washers - 31961 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; High Carbon Steel
Finish BlackOxide
View Details
Sealing Washers -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; StainlessSteel
Finish BlackOxide; ZincPlated; Black Zinc, Cadmium
View Details
Self-Sealing Washer - 75142 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
2 suppliers
Shoulder Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.093 to 0.378 inch (2.362 to 9.601 mm)
View Details