RAF Electronic Hardware Flat Washers Metric M2617-N

Description
Metric Flat Washers
Description
Metric Flat Washers
Datasheet
Datasheet Summary
Powered by GS/AI

The M2617-N is a metric flat washer made from nylon, featuring an outer diameter of 5 mm and a thickness of 0.5 mm. This product is compliant with RoHS regulations and does not have any plating finish. Its nylon construction provides resistance to corrosion and chemical exposure, making it suitable for various applications where lightweight and non-conductive properties are desired.

Datasheet Summary
Powered by GS/AI

The M2617-N is a metric flat washer made from nylon, featuring an outer diameter of 5 mm and a thickness of 0.5 mm. This product is compliant with RoHS regulations and does not have any plating finish. Its nylon construction provides resistance to corrosion and chemical exposure, making it suitable for various applications where lightweight and non-conductive properties are desired.

Suppliers

Company
Product
Description
Supplier Links
Flat Washers Metric - M2617-N - RAF Electronic Hardware
Seymour, CT, United States
Flat Washers Metric
M2617-N
Flat Washers Metric M2617-N
Metric Flat Washers

Metric Flat Washers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Washers
Product Number M2617-N
Product Name Flat Washers Metric
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Washer - Metric - 75041 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
2 suppliers
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Swing C Washer - SW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Thickness 0.236 to 0.315 inch (6.000 to 8.000 mm)
View Details
Helical Spring Lock Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Lockwasher, Helical Spring
Material HardenedSteel
Finish ZincPlated (optional feature); ZincChromate (optional feature); Plain
View Details