APM Hexseal Corp. Self-Sealing Washer - Metric 75041

Description
APM Hexseal’s Seeloc® Washers consist of molded silicone rubber bonded to specially formed stainless steel washers. Designed to be used in conjunction with conventional screws, bolts or studs, Seeloc Washers are a simple solution for all sorts of sealing needs. The silicone contact surface features a continuous ridge which, upon compression, creates a 360° sealing barrier around the periphery of the washer face. The silicone rubber also forms a seal under the head of the associated fastener and makes full vertical contact with the threads/shank, making for a complete, high-pressure seal unlike any other. In addition to conventional mounting holes, Seeloc Washers can be used over extra-large holes, or even oddly shaped adjustment slots. They also make an excellent “plug” for sealing optional knockout holes in control boxes or electrical cabinets. Their reusability make them perfect for applications that might require periodic maintenance or adjustments. UL Recognized (UL Type 4X/6 enclosures) and IP66/68 rated, Seeloc Washers provide a high-performance, air- and liquid-tight seal that is ideal for applications where spray, vapors or wash-downs are present, or where there is a concern of damage from a wide range of contaminants, such as dust, oils and salt build-up. APM Hexseal is now introducing our newly developed Heavy Duty Seeloc® Washers, capable of handling torque values AT LEAST 50% higher than our original Seeloc Washers. Currently available in both 1/2” (14mm) and 1” (25.4mm) O.D. sizes, these new sealing washers are perfect for a myriad of sealing requirements, from medical equipment and chemical handling, to construction equipment and food processing. Seeloc® Washers are a proven solution just waiting for a problem! MATERIAL SPECIFICATIONS For APM Hexseal® Standard Seeloc® Washers Washer Material: 18/8 Stainless Steel Elastomer: Silicone† conforms to A-A-59588, Class 3A, GR50, Green † Temperature Range: -103° F to +400° F ( -75° C to +204° C) Pressure Range: Up to 100 psig internal and external. Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils. Shelf Life: Excess of 25 years.
Request a Quote Datasheet
Description
APM Hexseal’s Seeloc® Washers consist of molded silicone rubber bonded to specially formed stainless steel washers. Designed to be used in conjunction with conventional screws, bolts or studs, Seeloc Washers are a simple solution for all sorts of sealing needs. The silicone contact surface features a continuous ridge which, upon compression, creates a 360° sealing barrier around the periphery of the washer face. The silicone rubber also forms a seal under the head of the associated fastener and makes full vertical contact with the threads/shank, making for a complete, high-pressure seal unlike any other. In addition to conventional mounting holes, Seeloc Washers can be used over extra-large holes, or even oddly shaped adjustment slots. They also make an excellent “plug” for sealing optional knockout holes in control boxes or electrical cabinets. Their reusability make them perfect for applications that might require periodic maintenance or adjustments. UL Recognized (UL Type 4X/6 enclosures) and IP66/68 rated, Seeloc Washers provide a high-performance, air- and liquid-tight seal that is ideal for applications where spray, vapors or wash-downs are present, or where there is a concern of damage from a wide range of contaminants, such as dust, oils and salt build-up. APM Hexseal is now introducing our newly developed Heavy Duty Seeloc® Washers, capable of handling torque values AT LEAST 50% higher than our original Seeloc Washers. Currently available in both 1/2” (14mm) and 1” (25.4mm) O.D. sizes, these new sealing washers are perfect for a myriad of sealing requirements, from medical equipment and chemical handling, to construction equipment and food processing. Seeloc® Washers are a proven solution just waiting for a problem! MATERIAL SPECIFICATIONS For APM Hexseal® Standard Seeloc® Washers Washer Material: 18/8 Stainless Steel Elastomer: Silicone† conforms to A-A-59588, Class 3A, GR50, Green † Temperature Range: -103° F to +400° F ( -75° C to +204° C) Pressure Range: Up to 100 psig internal and external. Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils. Shelf Life: Excess of 25 years.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Sealing Washer - Metric - 75041 - APM Hexseal Corp.
Englewood, NJ, USA
Self-Sealing Washer - Metric
75041
Self-Sealing Washer - Metric 75041
APM Hexseal’s Seeloc® Washers consist of molded silicone rubber bonded to specially formed stainless steel washers. Designed to be used in conjunction with conventional screws, bolts or studs, Seeloc Washers are a simple solution for all sorts of sealing needs. The silicone contact surface features a continuous ridge which, upon compression, creates a 360° sealing barrier around the periphery of the washer face. The silicone rubber also forms a seal under the head of the associated fastener and makes full vertical contact with the threads/shank, making for a complete, high-pressure seal unlike any other. In addition to conventional mounting holes, Seeloc Washers can be used over extra-large holes, or even oddly shaped adjustment slots. They also make an excellent “plug” for sealing optional knockout holes in control boxes or electrical cabinets. Their reusability make them perfect for applications that might require periodic maintenance or adjustments. UL Recognized (UL Type 4X/6 enclosures) and IP66/68 rated, Seeloc Washers provide a high-performance, air- and liquid-tight seal that is ideal for applications where spray, vapors or wash-downs are present, or where there is a concern of damage from a wide range of contaminants, such as dust, oils and salt build-up. APM Hexseal is now introducing our newly developed Heavy Duty Seeloc® Washers, capable of handling torque values AT LEAST 50% higher than our original Seeloc Washers. Currently available in both 1/2” (14mm) and 1” (25.4mm) O.D. sizes, these new sealing washers are perfect for a myriad of sealing requirements, from medical equipment and chemical handling, to construction equipment and food processing. Seeloc® Washers are a proven solution just waiting for a problem! MATERIAL SPECIFICATIONS For APM Hexseal® Standard Seeloc® Washers Washer Material: 18/8 Stainless Steel Elastomer: Silicone† conforms to A-A-59588, Class 3A, GR50, Green † Temperature Range: -103° F to +400° F ( -75° C to +204° C) Pressure Range: Up to 100 psig internal and external. Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils. Shelf Life: Excess of 25 years.

APM Hexseal’s Seeloc® Washers consist of molded silicone rubber bonded to specially formed stainless steel washers. Designed to be used in conjunction with conventional screws, bolts or studs, Seeloc Washers are a simple solution for all sorts of sealing needs. The silicone contact surface features a continuous ridge which, upon compression, creates a 360° sealing barrier around the periphery of the washer face. The silicone rubber also forms a seal under the head of the associated fastener and makes full vertical contact with the threads/shank, making for a complete, high-pressure seal unlike any other.

In addition to conventional mounting holes, Seeloc Washers can be used over extra-large holes, or even oddly shaped adjustment slots. They also make an excellent “plug” for sealing optional knockout holes in control boxes or electrical cabinets. Their reusability make them perfect for applications that might require periodic maintenance or adjustments.

UL Recognized (UL Type 4X/6 enclosures) and IP66/68 rated, Seeloc Washers provide a high-performance, air- and liquid-tight seal that is ideal for applications where spray, vapors or wash-downs are present, or where there is a concern of damage from a wide range of contaminants, such as dust, oils and salt build-up.

APM Hexseal is now introducing our newly developed Heavy Duty Seeloc® Washers, capable of handling torque values AT LEAST 50% higher than our original Seeloc Washers. Currently available in both 1/2” (14mm) and 1” (25.4mm) O.D. sizes, these new sealing washers are perfect for a myriad of sealing requirements, from medical equipment and chemical handling, to construction equipment and food processing.

Seeloc® Washers are a proven solution just waiting for a problem!

MATERIAL SPECIFICATIONS
For APM Hexseal® Standard Seeloc® Washers

Washer Material: 18/8 Stainless Steel
Elastomer: Silicone† conforms to A-A-59588, Class 3A, GR50, Green ‡
Temperature Range: -103° F to +400° F ( -75° C to +204° C)
Pressure Range: Up to 100 psig internal and external.
Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils.
Shelf Life: Excess of 25 years.

Supplier's Site
Standard Washers - 335-1116-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
335-1116-ND
Standard Washers 335-1116-ND
"M4 Sealing Washer 0.078"" (1.98mm) Thick Stainless Steel"

"M4 Sealing Washer 0.078"" (1.98mm) Thick Stainless Steel"

Buy Now Datasheet

Technical Specifications

  APM Hexseal Corp. DigiKey
Product Category Washers Washers
Product Number 75041 335-1116-ND
Product Name Self-Sealing Washer - Metric Standard Washers
Washer Type Self-sealing Self-sealing
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Washer - 75101HD - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
Self-Sealing Washer - 75123 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
2 suppliers
Bushing Seal - 60064 - APM Hexseal Corp.
APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Silicone Rubber
Special Fitting Configuration Not Applicable
View Details
Standard Washers - 335-1168-ND - DigiKey
Specs
Washer Type Self-sealing
Material StainlessSteel
Number Size No. 10
View Details