Metric Male-Female Standoffs
"Hex Standoff Threaded Stainless Steel 1.457"" (37.00mm)"
Standoffs & Spacers 13mm Hex X 37mm X M5 Thd Standoff
| RAF Electronic Hardware | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M2284-5008-SS | 1772-4226-ND | M2284-5008-SS |
| Product Name | Male Female Standoffs Metric | Board Spacers, Standoffs | Standoffs & Spacers |
| Type & Shape | Standoff | Standoff; Hex | Standoff |