Metric Male-Female Standoffs
"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.984"" (25.00mm)"
Standoffs & Spacers 6mm Hex X 25mm X M2.5 Thd Standoff
| RAF Electronic Hardware | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M2160-2545-SS | 1772-4205-ND | M2160-2545-SS |
| Product Name | Male Female Standoffs Metric | Board Spacers, Standoffs | Standoffs & Spacers |
| Type & Shape | Standoff | Standoff; Hex | Standoff |