Metric Male-Female Standoffs
"Hex Standoff Threaded M4x0.7 Stainless Steel 0.866"" (22.00mm)"
Standoffs & Spacers SS M4x0.7 22mm 6mm HEX ML/FEM Standoff
| RAF Electronic Hardware | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M2157-4007-SS | 1772-2387-ND | M2157-4007-SS |
| Product Name | Male Female Standoffs Metric | Board Spacers, Standoffs | Standoffs & Spacers |
| Type & Shape | Standoff | Standoff; Hex | Standoff |