RAF Electronic Hardware Male Female Standoffs Metric M2154-2545-AL

Description
Metric Male-Female Standoffs
Datasheet
Description
Metric Male-Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Metric - M2154-2545-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Metric
M2154-2545-AL
Male Female Standoffs Metric M2154-2545-AL
Metric Male-Female Standoffs

Metric Male-Female Standoffs

Supplier's Site Datasheet
Spacer/standoff Hex Aluminium 6Mm X 19Mm; Standoff Material Raf Electronic Hardware - 27T8163 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Aluminium 6Mm X 19Mm; Standoff Material Raf Electronic Hardware
27T8163
Spacer/standoff Hex Aluminium 6Mm X 19Mm; Standoff Material Raf Electronic Hardware 27T8163
SPACER/STANDOFF HEX ALUMINIUM 6MM X 19MM; Standoff Material:Aluminum; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:19mm; Overall Length:22.97mm; External Width:6mm RoHS Compliant: Yes

SPACER/STANDOFF HEX ALUMINIUM 6MM X 19MM; Standoff Material:Aluminum; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:19mm; Overall Length:22.97mm; External Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M2154-2545-AL 27T8163
Product Name Male Female Standoffs Metric Spacer/standoff Hex Aluminium 6Mm X 19Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Standoffs - 1613560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details