Metric Male-Female Standoffs
"Hex Standoff Threaded M3x0.5 Stainless Steel 0.512"" (13.00mm)"
Standoffs & Spacers SS M3x0.5 13mm 6mm HEX ML/FEM Standoff
SPACER/STANDOFF, HEX, SS, 6MM X 13MM; Standoff Material:Stainless Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:13mm; Overall Length:17.76mm; External Width:6mm RoHS Compliant: Yes
| RAF Electronic Hardware | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M2148-3005-SS | 1772-1235-ND | M2148-3005-SS | 27T8118 |
| Product Name | Male Female Standoffs Metric | Board Spacers, Standoffs | Standoffs & Spacers | Spacer/standoff, Hex, Ss, 6Mm X 13Mm; Standoff Material Raf Electronic Hardware |
| Type & Shape | Standoff | Standoff; Hex | Standoff | Standoff; Male/Female Standoff; Hex |