RAF Electronic Hardware Male Female Standoffs Metric M2148-3005-AL

Description
Metric Male-Female Standoffs
Request a Quote Datasheet
Description
Metric Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Metric - M2148-3005-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Metric
M2148-3005-AL
Male Female Standoffs Metric M2148-3005-AL
Metric Male-Female Standoffs

Metric Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2670-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2670-ND
Board Spacers, Standoffs 1772-2670-ND
"Hex Standoff Threaded M3x0.5 Aluminum 0.512"" (13.00mm)"

"Hex Standoff Threaded M3x0.5 Aluminum 0.512"" (13.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M2148-3005-AL
Standoffs & Spacers M2148-3005-AL
Standoffs & Spacers AL M3x0.5 13mm 6mm HEX ML/FEM Standoff

Standoffs & Spacers AL M3x0.5 13mm 6mm HEX ML/FEM Standoff

Buy Now
Spacer/standoff Hex Aluminium 6Mm X 13Mm; Standoff Material Raf Electronic Hardware - 27T8117 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Aluminium 6Mm X 13Mm; Standoff Material Raf Electronic Hardware
27T8117
Spacer/standoff Hex Aluminium 6Mm X 13Mm; Standoff Material Raf Electronic Hardware 27T8117
SPACER/STANDOFF HEX ALUMINIUM 6MM X 13MM; Standoff Material:Aluminum; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:13mm; Overall Length:17.76mm; External Width:6mm RoHS Compliant: Yes

SPACER/STANDOFF HEX ALUMINIUM 6MM X 13MM; Standoff Material:Aluminum; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:13mm; Overall Length:17.76mm; External Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M2148-3005-AL 1772-2670-ND M2148-3005-AL 27T8117
Product Name Male Female Standoffs Metric Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff Hex Aluminium 6Mm X 13Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details