Metric Male-Female Standoffs
SPACER/STANDOFF HEX ALUMINIUM 6MM X 13MM; Standoff Material:Aluminum; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:13mm; Overall Length:16.97mm; External Width:6mm RoHS Compliant: Yes
Standoffs & Spacers METR HEX M/F STDOFF 6mm X 13mm X M2.5
| RAF Electronic Hardware | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M2148-2545-AL | 27T8115 | M2148-2545-AL |
| Product Name | Male Female Standoffs Metric | Spacer/standoff Hex Aluminium 6Mm X 13Mm; Standoff Material Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Standoff | Standoff; Male/Female Standoff; Hex | Standoff |