Stock Drive Products & Sterling Instrument - SDP/SI 0.156" (OD) X 1/8" (Height), #2-56 Thread, Round Brass Stand-Off A 9B43-D304

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9B43-D304 is a brass, zinc-plated round stand-off with a 5/32 inch outer diameter and a #2-56 thread, designed for panel mounting with a height of 1/8 inch and a thickness of 3/32 inch.

Datasheet Summary
Powered by GS/AI

A 9B43-D304 is a brass, zinc-plated round stand-off with a 5/32 inch outer diameter and a #2-56 thread, designed for panel mounting with a height of 1/8 inch and a thickness of 3/32 inch.

Suppliers

Company
Product
Description
Supplier Links
0.156
Hicksville, NY, United States
0.156" (OD) X 1/8" (Height), #2-56 Thread, Round Brass Stand-Off
A 9B43-D304
0.156" (OD) X 1/8" (Height), #2-56 Thread, Round Brass Stand-Off A 9B43-D304
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Posts, Spacers, and Standoffs
Product Number A 9B43-D304
Product Name 0.156" (OD) X 1/8" (Height), #2-56 Thread, Round Brass Stand-Off
Type & Shape Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

3/16
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1875 inch (4.76 mm)
View Details
1/4
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.2500 inch (6.35 mm)
View Details
1/8
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1250 inch (3.17 mm)
View Details
20mm Long, 6mm Dia. Steel Spring Post - S7270YM6020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.7874 inch (20 mm)
View Details