RAF Electronic Hardware Male Female Standoffs Metric M2143-2545-AL

Description
Metric Male-Female Standoffs
Request a Quote Datasheet
Description
Metric Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Metric - M2143-2545-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Metric
M2143-2545-AL
Male Female Standoffs Metric M2143-2545-AL
Metric Male-Female Standoffs

Metric Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-M2143-2545-AL-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-M2143-2545-AL-ND
Board Spacers, Standoffs 1772-M2143-2545-AL-ND
"Hex Standoff Threaded M2.5x0.45 Aluminum 0.315"" (8.00mm)"

"Hex Standoff Threaded M2.5x0.45 Aluminum 0.315"" (8.00mm)"

Buy Now Datasheet
Spacer/standoff, Hex Aluminium 6Mm X 8Mm; Standoff Material Raf Electronic Hardware - 27T8075 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex Aluminium 6Mm X 8Mm; Standoff Material Raf Electronic Hardware
27T8075
Spacer/standoff, Hex Aluminium 6Mm X 8Mm; Standoff Material Raf Electronic Hardware 27T8075
SPACER/STANDOFF, HEX ALUMINIUM 6MM X 8MM; Standoff Material:Aluminum; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:8mm; Overall Length:11.97mm; External Width:6mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX ALUMINIUM 6MM X 8MM; Standoff Material:Aluminum; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:8mm; Overall Length:11.97mm; External Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M2143-2545-AL 1772-M2143-2545-AL-ND 27T8075
Product Name Male Female Standoffs Metric Board Spacers, Standoffs Spacer/standoff, Hex Aluminium 6Mm X 8Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 1026283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.3937 inch (10 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-3.5M3-6NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details