Standoffs & Spacers AL M4x0.7 5mm 6mm HEX ML/FEM Standoff
SPACER/STANDOFF, HEX ALUMINIUM 6MM X 5MM; Standoff Material:Aluminum; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:5mm; Overall Length:14.53mm; External Width:6mm; Thread Length:9.53mmRoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M2140-4007-AL | 27T8057 |
| Product Name | Standoffs & Spacers | Spacer/standoff, Hex Aluminium 6Mm X 5Mm; Standoff Material Raf Electronic Hardware |
| Type & Shape | Standoff | Standoff; Male/Female Standoff; Hex |