RAF Electronic Hardware Spacer/standoff, Hex, Ss, 6Mm X 5Mm; Standoff Material Raf Electronic Hardware M2140-3506-SS

Description
SPACER/STANDOFF, HEX, SS, 6MM X 5MM; Standoff Material:Stainless Steel; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:5mm; Overall Length:11.35mm; External Width:6mm RoHS Compliant: Yes
Datasheet
Description
SPACER/STANDOFF, HEX, SS, 6MM X 5MM; Standoff Material:Stainless Steel; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:5mm; Overall Length:11.35mm; External Width:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer/standoff, Hex, Ss, 6Mm X 5Mm; Standoff Material Raf Electronic Hardware - 27T8056 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Ss, 6Mm X 5Mm; Standoff Material Raf Electronic Hardware
27T8056
Spacer/standoff, Hex, Ss, 6Mm X 5Mm; Standoff Material Raf Electronic Hardware 27T8056
SPACER/STANDOFF, HEX, SS, 6MM X 5MM; Standoff Material:Stainless Steel; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:5mm; Overall Length:11.35mm; External Width:6mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, SS, 6MM X 5MM; Standoff Material:Stainless Steel; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:5mm; Overall Length:11.35mm; External Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 27T8056
Product Name Spacer/standoff, Hex, Ss, 6Mm X 5Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details