RAF Electronic Hardware Male Female Standoffs Metric M2116-2545-AL

Description
Metric Male-Female Standoffs
Datasheet
Description
Metric Male-Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Metric - M2116-2545-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Metric
M2116-2545-AL
Male Female Standoffs Metric M2116-2545-AL
Metric Male-Female Standoffs

Metric Male-Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M2116-2545-AL
Standoffs & Spacers M2116-2545-AL
Standoffs & Spacers M2.5X0.45 M/F 21mm AL Stdoff

Standoffs & Spacers M2.5X0.45 M/F 21mm AL Stdoff

Buy Now Datasheet
Spacer/standoff, Hex, Al, 4.5Mm X 21Mm; Standoff Material Raf Electronic Hardware - 27T8031 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 4.5Mm X 21Mm; Standoff Material Raf Electronic Hardware
27T8031
Spacer/standoff, Hex, Al, 4.5Mm X 21Mm; Standoff Material Raf Electronic Hardware 27T8031
SPACER/STANDOFF, HEX, AL, 4.5MM X 21MM; Standoff Material:Aluminum; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:21mm; Overall Length:24.97mm; External Width:4.5mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 4.5MM X 21MM; Standoff Material:Aluminum; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:21mm; Overall Length:24.97mm; External Width:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M2116-2545-AL M2116-2545-AL 27T8031
Product Name Male Female Standoffs Metric Standoffs & Spacers Spacer/standoff, Hex, Al, 4.5Mm X 21Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details