RAF Electronic Hardware Full Knurled Swage Standoffs Metric M1927-D-4007-B

Description
Metric Full Knurled Swage Standoffs
Description
Metric Full Knurled Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The M1927-D-4007-B Full Knurled Swage Standoff is constructed from brass and features a round shape with a diameter of 10 mm. It has an M4x0.7 thread and a length of 25 mm, making it suitable for various applications requiring secure spacing and support. The shank length is 4.2 mm, with a shank diameter of 6.27 mm, and it accommodates a board thickness of 3.2 mm. The counterbore measures 5.1 mm. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The M1927-D-4007-B Full Knurled Swage Standoff is constructed from brass and features a round shape with a diameter of 10 mm. It has an M4x0.7 thread and a length of 25 mm, making it suitable for various applications requiring secure spacing and support. The shank length is 4.2 mm, with a shank diameter of 6.27 mm, and it accommodates a board thickness of 3.2 mm. The counterbore measures 5.1 mm. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Full Knurled Swage Standoffs Metric - M1927-D-4007-B - RAF Electronic Hardware
Seymour, CT, United States
Full Knurled Swage Standoffs Metric
M1927-D-4007-B
Full Knurled Swage Standoffs Metric M1927-D-4007-B
Metric Full Knurled Swage Standoffs

Metric Full Knurled Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number M1927-D-4007-B
Product Name Full Knurled Swage Standoffs Metric
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Steel Standoffs - BSO-632-48ZI - bisco industries
Specs
Type & Shape Standoff
View Details
Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details