The M1612-B-4007-B Metric Swage Standoff is constructed from brass and features a round shape with a diameter of 10 mm. It has an M4 thread and a length of 10 mm, making it suitable for various applications requiring secure spacing. The standoff accommodates a board thickness of 1.6 mm and has a shank diameter of 5.94 mm. Additionally, it includes a counterbore of 5.1 mm. This product is RoHS compliant and does not have any plating finish.
Metric Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | M1612-B-4007-B |
| Product Name | Swage Standoffs Metric |
| Type & Shape | Standoff |