RAF Electronic Hardware Female Standoffs Metric M1331-4007-N

Description
Metric Female Standoffs
Request a Quote Datasheet
Description
Metric Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Metric - M1331-4007-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Metric
M1331-4007-N
Female Standoffs Metric M1331-4007-N
Metric Female Standoffs

Metric Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2656-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2656-ND
Board Spacers, Standoffs 1772-2656-ND
"Hex Standoff Threaded M4x0.7 Nylon 2.047"" (52.00mm)"

"Hex Standoff Threaded M4x0.7 Nylon 2.047"" (52.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M1331-4007-N
Standoffs & Spacers M1331-4007-N
Standoffs & Spacers Hex Fem Stdoff 6.0mm 52mmXM4X0.7

Standoffs & Spacers Hex Fem Stdoff 6.0mm 52mmXM4X0.7

Buy Now

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M1331-4007-N 1772-2656-ND M1331-4007-N
Product Name Female Standoffs Metric Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1058173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Round Spacer With #6-32 Thread, 0.25(OD), Made from 303 Stainless Steel - A 9X43-A63220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Mounting Threaded
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details