RAF Electronic Hardware Board Spacers, Standoffs M1322-4007-B-12

Description
"Hex Standoff Threaded M4x0.7 Brass 0.984"" (25.00mm) Clear"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M4x0.7 Brass 0.984"" (25.00mm) Clear"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 1772-3588-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3588-ND
Board Spacers, Standoffs 1772-3588-ND
"Hex Standoff Threaded M4x0.7 Brass 0.984"" (25.00mm) Clear"

"Hex Standoff Threaded M4x0.7 Brass 0.984"" (25.00mm) Clear"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M1322-4007-B-12
Standoffs & Spacers M1322-4007-B-12
Standoffs & Spacers Hex Fem Stdoff 6.0mm 25mmXM4X0.7

Standoffs & Spacers Hex Fem Stdoff 6.0mm 25mmXM4X0.7

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1772-3588-ND M1322-4007-B-12
Product Name Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Standoffs - 2240423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details