RAF Electronic Hardware Female Standoffs Metric M1267-2545-N

Description
Metric Female Standoffs
Datasheet
Description
Metric Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Metric - M1267-2545-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Metric
M1267-2545-N
Female Standoffs Metric M1267-2545-N
Metric Female Standoffs

Metric Female Standoffs

Supplier's Site Datasheet
Spacer/standoff, Hex, Nylon 4.5Mm X 20Mm; Standoff Material Raf Electronic Hardware - 27T7866 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Nylon 4.5Mm X 20Mm; Standoff Material Raf Electronic Hardware
27T7866
Spacer/standoff, Hex, Nylon 4.5Mm X 20Mm; Standoff Material Raf Electronic Hardware 27T7866
SPACER/STANDOFF, HEX, NYLON 4.5MM X 20MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:20mm; Overall Length:20mm; External Width:4.5mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, NYLON 4.5MM X 20MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:20mm; Overall Length:20mm; External Width:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M1267-2545-N
Standoffs & Spacers M1267-2545-N
Standoffs & Spacers M2.5X0.45 FEM 20mm NYL Stdoff

Standoffs & Spacers M2.5X0.45 FEM 20mm NYL Stdoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M1267-2545-N 27T7866 M1267-2545-N
Product Name Female Standoffs Metric Spacer/standoff, Hex, Nylon 4.5Mm X 20Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details