RAF Electronic Hardware Female Standoffs Metric M1261-2545-N

Description
Metric Female Standoffs
Datasheet
Description
Metric Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Metric - M1261-2545-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Metric
M1261-2545-N
Female Standoffs Metric M1261-2545-N
Metric Female Standoffs

Metric Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M1261-2545-N
Standoffs & Spacers M1261-2545-N
Standoffs & Spacers M2.5X0.45 FEM 14mm NYL Stdoff

Standoffs & Spacers M2.5X0.45 FEM 14mm NYL Stdoff

Buy Now Datasheet
Spacer/standoff, Hex, Nylon 4.5Mm X 14Mm; Standoff Material Raf Electronic Hardware - 27T7830 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Nylon 4.5Mm X 14Mm; Standoff Material Raf Electronic Hardware
27T7830
Spacer/standoff, Hex, Nylon 4.5Mm X 14Mm; Standoff Material Raf Electronic Hardware 27T7830
SPACER/STANDOFF, HEX, NYLON 4.5MM X 14MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:14mm; Overall Length:14mm; External Width:4.5mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, NYLON 4.5MM X 14MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:14mm; Overall Length:14mm; External Width:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M1261-2545-N M1261-2545-N 27T7830
Product Name Female Standoffs Metric Standoffs & Spacers Spacer/standoff, Hex, Nylon 4.5Mm X 14Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details
1/4 Hex Swage Standoff - 1775-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details