Metric Female Standoffs
Standoffs & Spacers 3mm METRIC STANDOFF
SPACER/STANDOFF, HEX, SS, 4.5MM X 3MM; Standoff Material:Stainless Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:3mm; Overall Length:3mm; External Width:4.5mm RoHS Compliant: Yes
| RAF Electronic Hardware | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M1250-3005-SS | M1250-3005-SS | 27T7768 |
| Product Name | Female Standoffs Metric | Standoffs & Spacers | Spacer/standoff, Hex, Ss, 4.5Mm X 3Mm; Standoff Material Raf Electronic Hardware |
| Type & Shape | Standoff | Standoff | Standoff; Female Standoff; Hex |