RAF Electronic Hardware Spacers Metric M0799-5-N

Description
Metric Spacers
Description
Metric Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The M0799-5-N Metric Spacer from RAF Electronic Hardware is constructed from nylon and features a round shape. It has an outer diameter of 16 mm and a length of 30 mm. The spacer includes a hole clearance for an M5 thread, with a tolerance of +0.3 mm and -0.0 mm. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The M0799-5-N Metric Spacer from RAF Electronic Hardware is constructed from nylon and features a round shape. It has an outer diameter of 16 mm and a length of 30 mm. The spacer includes a hole clearance for an M5 thread, with a tolerance of +0.3 mm and -0.0 mm. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0799-5-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0799-5-N
Spacers Metric M0799-5-N
Metric Spacers

Metric Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number M0799-5-N
Product Name Spacers Metric
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Aluminum Standoffs - BSOA-024-18 - bisco industries
Specs
Type & Shape Standoff
View Details