RAF Electronic Hardware Spacers Metric M0603-5-AL

Description
Metric Spacers
Description
Metric Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The M0603-5-AL Metric Spacer from RAF Electronic Hardware is constructed from aluminum and features a round shape. It has an outer diameter of 8 mm and a length of 14 mm. The spacer includes a hole clearance for an M5 thread, with a tolerance of +0.3 mm and -0.0 mm, resulting in a hole clearance measurement of 5.3 mm. This product is compliant with RoHS standards and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The M0603-5-AL Metric Spacer from RAF Electronic Hardware is constructed from aluminum and features a round shape. It has an outer diameter of 8 mm and a length of 14 mm. The spacer includes a hole clearance for an M5 thread, with a tolerance of +0.3 mm and -0.0 mm, resulting in a hole clearance measurement of 5.3 mm. This product is compliant with RoHS standards and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0603-5-AL - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0603-5-AL
Spacers Metric M0603-5-AL
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0603-5-AL
Standoffs & Spacers M0603-5-AL
Standoffs & Spacers Rnd Metric Spcr 8mm 14mm L X M5

Standoffs & Spacers Rnd Metric Spcr 8mm 14mm L X M5

Buy Now

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0603-5-AL M0603-5-AL
Product Name Spacers Metric Standoffs & Spacers
Type & Shape Spacer Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 2652388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.2520 inch (6.4 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details