RAF Electronic Hardware Spacers Metric M0601-3-N

Description
Metric Spacers
Request a Quote Datasheet
Description
Metric Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0601-3-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0601-3-N
Spacers Metric M0601-3-N
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-M0601-3-N-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-M0601-3-N-ND
Board Spacers, Standoffs 1772-M0601-3-N-ND
"Round Spacer Unthreaded Nylon 0.472"" (12.00mm)"

"Round Spacer Unthreaded Nylon 0.472"" (12.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0601-3-N
Standoffs & Spacers M0601-3-N
Standoffs & Spacers 12mm, 3.2 ID, M3 ROUND METRIC SPACER

Standoffs & Spacers 12mm, 3.2 ID, M3 ROUND METRIC SPACER

Buy Now Datasheet
Spacer, Round, Nylon 8Mm X 12Mm; Spacer Type Raf Electronic Hardware - 27T7746 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 8Mm X 12Mm; Spacer Type Raf Electronic Hardware
27T7746
Spacer, Round, Nylon 8Mm X 12Mm; Spacer Type Raf Electronic Hardware 27T7746
SPACER, ROUND, NYLON 8MM X 12MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:8mm; Inner Diameter:3.2mm; Overall Length:12mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:8mm RoHS Compliant: Yes

SPACER, ROUND, NYLON 8MM X 12MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:8mm; Inner Diameter:3.2mm; Overall Length:12mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0601-3-N 1772-M0601-3-N-ND M0601-3-N 27T7746
Product Name Spacers Metric Board Spacers, Standoffs Standoffs & Spacers Spacer, Round, Nylon 8Mm X 12Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Steel Standoffs - BSO-032-2ZI - bisco industries
Specs
Type & Shape Standoff
View Details
Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details