Standoffs & Spacers 11mm,5.3, Unthreaded ROUND METRIC SPACER
SPACER, ROUND, AL, 8MM X 11MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:8mm; Inner Diameter:5.3mm; Overall Length:11mm; Product Range:-; Bore Size:5.3mm; Wire Diameter:8mm RoHS Compliant: Yes
| RAF Electronic Hardware | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M0600-5-AL | M0600-5-AL | 27T7742 |
| Product Name | Spacers Metric | Standoffs & Spacers | Spacer, Round, Al, 8Mm X 11Mm; Spacer Type Raf Electronic Hardware |
| Type & Shape | Spacer | Standoff | Round |